EN
  • EN
  • DE

ROG STRIX LC II 360 ARGB WHITE EDITION

Part No ROG STRIX LC II 360 ARGB WHITE EDITION
Manufacturer ASUS
Catalog CPU
Description Cooler ROG STRIX LC II 360 ARGB WHITE EDITION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438877-ROG STRIX LC II 360 ARGB WHITE EDITION
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian ROG STRIX LC II 360 ARGB WHITE EDITION CAD Model

Description

The ROG STRIX LC II 360 ARGB WHITE EDITION cooling fan stands out as a masterpiece of cooling technology and aesthetics from ASUS. Specifically designed for gamers and PC builders who desire not just peak performance but also a visually striking component, this cooler features a 360mm radiator that provides ample surface area for heat dissipation. Its white color scheme adds a touch of elegance and is perfect for themed builds or anyone looking to deviate from the traditional black components. The ARGB lighting on the fans and pump head can be customized to display a myriad of colors, allowing for a personalized look that can synchronize with other ASUS Aura Sync enabled devices. The advanced fan design ensures minimal noise while maximizing airflow, keeping your CPU cool under heavy loads without disrupting your gaming experience. The cooler's compatibility with numerous CPU sockets makes it a versatile and powerful solution for various builds.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess