EN
  • EN
  • DE

AKM8963AW-L

Part No AKM8963AW-L
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816954-AKM8963AW-L
Ultra Librarian 3D Model Ultra Librarian AKM8963AW-L CAD Model

Description

The AKM8963AW-L is a 3-axis electronic compass IC manufactured by Asahi Kasei Microdevices (AKM). It's designed to detect magnetic fields in three dimensions, providing accurate and reliable directional information. This makes it suitable for integration into a wide array of consumer electronics and industrial applications where precise orientation and heading data are required.

Applications

  • Smartphones and Tablets: Providing accurate compass functionality and orientation data for navigation apps.
  • Wearable Devices (Smartwatches, Fitness Trackers): Enhancing user experience by enabling heading and motion tracking.
  • Gaming Controllers: Allowing for motion-based gaming experiences through accurate tracking of the controller's orientation.
  • Navigation Systems: Improving the accuracy of GPS and other navigation systems by providing a reliable heading reference.
  • Robotics: Assisting robots in autonomous navigation and object manipulation.
  • AR/VR Headsets: Contributing to immersive AR/VR experiences by tracking the user's head movements and orientation in real-time.

Features

  • 3-Axis Magnetic Field Detection: Measures magnetic field strength along the X, Y, and Z axes.
  • High Resolution: Provides precise measurements for accurate directional information.
  • Low Power Consumption: Optimizes power usage for prolonged battery life in portable devices.
  • Compact Package: Enables easy integration into space-constrained applications.
  • I2C Interface: Simplifies communication with microcontrollers and other system components.
  • On-Chip Temperature Compensation: Maintains consistent performance across a wide temperature range.

Benefits

  • Accurate Heading and Orientation: Enables reliable navigation and motion tracking in various applications.
  • Prolonged Battery Life: Low power consumption allows for extended operation in battery-powered devices.
  • Simplified System Integration: Standard I2C interface and compact package facilitate easy integration into existing systems.
  • Stable Performance Across Temperatures: On-chip temperature compensation ensures consistent accuracy under varying environmental conditions.
  • Enhanced User Experience: Improves navigation, gaming, and AR/VR experiences with precise and responsive motion tracking.

Additional Details

The AKM8963AW-L typically operates with a supply voltage range of 1.71V to 3.6V. It is designed with advanced noise reduction techniques to minimize interference and ensure accurate measurements. The device also features built-in self-test functionality for easy diagnostics. The I2C interface supports standard and fast mode operation. Detailed technical specifications, including sensitivity, noise characteristics, and temperature range, can be found in the official AKM datasheet. The 'AW' in the part number usually refers to the package type or specific revision of the device.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess