Products specifications Report Issue?

Categories Filters
Manufacturer API Technologies Corp
Series PSM
Packaging Reel - TR
Capacitance 2500pF
Tolerance 0%, +100%
Voltage Rating DC 200V
Current 20A
DC Resistance (DCR) (Maximum) 0.5 mOhm
Operating Temperature Range -55°C ~ 125°C
Package 3-PSM
Size 0.315" L x 0.118" W (8.00mm x 3.00mm)
Height (Maximum) 0.118" (3.00mm)
Win Source Part Number 1240064-PSM4-252P-20T2
Manufacturer Homepage www.apitech.com/
Family Name PSM
Introduction Date August 23, 2007
ECCN EAR99
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSM4-252P-20T2 CAD Model

Description

The API Technologies Corp PSM series is a high-performance filter designed for use in electronic circuits.

  • Capacitance: 2500pF
  • Tolerance: 0%, +100%
  • Model: PSM4-252P-20T2
  • Maximum Voltage: 200V DC
  • Maximum Current: 20A
  • Package Size: 0.315" L x 0.118" W (8.00mm x 3.00mm)
  • Package: Reel
  • DC Resistance (DCR): 0.5 mOhm
  • Operating Temperature: -55°C ~ 125°C

You May Also Be Interested in

Murata Electronics North America
CAP FEEDTHRU 0.01UF 20% 50V 1206 / 10000 pF Feed Through Capacitor 50V 6 A 1.5mOhm 1206 (3216 Metric), 3 PC Pad
Lowest to $0.4398
ECAD model for NFM31HK103R2A3L
TDK Corporation
CAP FEEDTHRU 0.1UF 20% 25V 0805 / 0.1 µF Feed Through Capacitor 25V 2 A 80mOhm 0805 (2012 Metric), 4 PC Pad
Lowest to $0.1100
ECAD model for YFF21PC1E104MT000N
Knowles Syfer
1806 50VDC 200NF 20% X7R(2R1)
Lowest to $2.5114
ECAD model for 1806J0500204MXTE07
TDK Corporation
CAP FEEDTHRU 22PF 20% 50V 0603 / 22 pF Feed Through Capacitor 50V 1 A 300mOhm 0603 (1608 Metric), 4 PC Pad
Lowest to $0.0683
ECAD model for YFF18SC1H220MT0H0N
TDK Corporation
Lowest to $0.7622
ECAD model for YFF21PC0J226M
TDK Corporation
AUTOMOTIVE GRADE FEED THROUGH FI / 0.1 µF Feed Through Capacitor 100V 10 A 1206 (3216 Metric), 4 PC Pad
Lowest to $0.2699
ECAD model for YFF31AH2A104MT0Y0N
TDK Corporation
CAP FEEDTHRU 0.047UF 16V 0402 / 0.047 µF Feed Through Capacitor 16V 1 A 50mOhm 0402 (1005 Metric), 4 PC Pad
Lowest to $0.0251
ECAD model for YFF15SC1C473MT000N
API Technologies Corp
CAP FEEDTHRU 50V AXIAL
Lowest to $102.3639
ECAD model for 54-370-032
TDK Corporation
CAP FEEDTHRU 0.1UF 20% 16V 0402 / 0.1 µF Feed Through Capacitor 16V 3 A 30mOhm 0402 (1005 Metric), 4 PC Pad
Lowest to $0.0170
ECAD model for YFF15PC1C104MT000N

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention