APX9132AT1-TRL: High-Efficiency DC-DC Converter
The APX9132AT1-TRL is a high-performance DC-DC buck converter designed for exceptional power management applications. With its compact form factor and top-notch efficiency, this converter is ideal for a wide range of electronic projects.
Features and Benefits:
- Output Current: Up to 3A
- High-Efficiency up to 95%
- Wide Input Voltage Range: 2.5V to 5.5V
- Automatic Pulse Frequency Modulation and Pulse Width Modulation modes
- Built-in Soft-Start Function
Applications:
- Portable Devices
- Battery-Powered Systems
- Microcontroller Power Supplies
- Bluetooth Devices
- Industrial Power Conversion
The APX9132AT1-TRL ensures reliable operation with compact designs and guarantees minimal power wastage, making it a superior choice for engineers and developers focused on energy efficiency.