EN
  • EN
  • DE

SSM2275S

Part No SSM2275S
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description DUAL, R-R OUTPUT AUDIO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Voltage - Supply 18V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 676750-SSM2275S
Ultra Librarian 3D Model Ultra Librarian SSM2275S CAD Model

Description

The SSM2275S is a state-of-the-art audio amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. The SSM2275S is part of the company's extensive portfolio of audio products that are renowned for their exceptional sound quality, reliability, and performance.

Key Features

  • High-Quality Audio Performance: The SSM2275S delivers pristine audio amplification, ensuring minimal distortion and noise, which makes it ideal for high-fidelity audio applications.
  • Low Power Consumption: Engineered for efficiency, this amplifier operates with low power consumption, making it suitable for battery-powered devices and portable audio systems.
  • Wide Supply Range: Accommodating a broad range of power supplies, the SSM2275S offers versatility in various system designs.
  • Compact Design: The small footprint of the SSM2275S allows for easy integration into space-constrained applications without sacrificing performance.

Applications

The SSM2275S is a versatile audio amplifier that can be used in a multitude of applications. Its high-quality audio performance makes it suitable for:

  • Professional and consumer audio equipment
  • Automotive audio systems
  • Portable and battery-powered audio devices
  • Home theater systems
  • Musical instruments

Technical Specifications

With a design that emphasizes both audio quality and technical precision, the SSM2275S includes the following specifications:

  • Low total harmonic distortion plus noise (THD+N)
  • High signal-to-noise ratio (SNR)
  • Robust thermal performance
  • Integrated protection circuits

The SSM2275S from Analog Devices Inc. represents a blend of audio excellence and engineering innovation. It stands as a top choice for designers and engineers looking to incorporate a reliable and high-performing audio amplifier into their systems. With its robust feature set and flexible application range, the SSM2275S is poised to elevate the audio experience in a wide array of products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess