EN
  • EN
  • DE

OP282G

Part No OP282G
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 715670-OP282G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP282G CAD Model

Description

The OP282G from Analog Devices Inc. is a high-performance, dual precision operational amplifier designed for applications requiring low noise and low input bias currents. This operational amplifier is well-suited for high-impedance sensor amplification and precise current measurements in a wide range of electronic equipment.

Key Features

  • Low Offset Voltage: The OP282G offers an exceptionally low input offset voltage, which minimizes errors in signal processing applications and enhances overall system accuracy.
  • Low Noise: With its low noise performance, this operational amplifier is ideal for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • Low Input Bias Current: The device features a very low input bias current, making it suitable for applications with high source impedances, such as photodiode amplifiers.
  • Wide Supply Range: It operates from a wide supply voltage range, accommodating single-supply operations and standard dual-supply voltages, providing design flexibility.
  • High Gain Bandwidth Product: The OP282G boasts a high gain bandwidth product, ensuring ample bandwidth for a variety of applications, including filters and amplifiers.

Applications

The OP282G is versatile and can be used in a diverse array of applications. It is particularly well-suited for:

  • Precision amplification in test and measurement equipment
  • Data acquisition systems
  • Professional audio equipment
  • Active filters and integrators
  • Medical instrumentation
  • Industrial process controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP282G is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments and applications.

Technical Specifications

Parameter Value Number of Channels 2 Input Offset Voltage 75 µV Maximum Input Bias Current 20 nA Maximum Supply Voltage Range ±2.5 V to ±18 V Gain Bandwidth Product 4 MHz

For more detailed information, please refer to the OP282G datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4098 $50.6058
51+ $1.9773 $100.8423
79+ $1.9155 $151.3245
108+ $1.8537 $200.1996
140+ $1.7920 $250.8800
187+ $1.6066 $300.4342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,499 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess