EN
  • EN
  • DE

LTM8055MPY#PBF

Part No LTM8055MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-48V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001052-LTM8055MPY#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Power Supplies - Board Mount DC DC Converters
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 48V
Ultra Librarian 3D Model Ultra Librarian LTM8055MPY#PBF CAD Model

Description

Analog Devices Inc. LTM8055MPY#PBF Power Module

The LTM8055MPY#PBF is a high-efficiency, versatile power module from Analog Devices Inc., designed to simplify the process of power supply design. This innovative module is a complete system-in-a-package (SiP) that includes a switching regulator, inductor, and all support components in a compact package. It is part of the µModule (micromodule) series, which is well-regarded for its high performance and ease of use.

This step-down power module is capable of delivering up to 15A of continuous output current at voltages ranging from 0.97V to 32V, with an input voltage range of 3.6V to 58V. Such a wide input range makes the LTM8055MPY#PBF suitable for a variety of applications, including industrial, automotive, and communication systems where varying input voltages are common.

Notably, the LTM8055MPY#PBF features high-efficiency performance and a silent switcher architecture, which reduces EMI emissions, making it ideal for noise-sensitive applications. The module also comes with built-in protection features such as overvoltage, overcurrent, and overtemperature protections, ensuring the reliability and longevity of both the power module and the system it powers.

For designers seeking flexibility, the LTM8055MPY#PBF offers adjustable switching frequencies up to 2MHz and a sync input for synchronization to an external clock. This allows for optimization of efficiency and component size based on specific application requirements.

The robust design of the LTM8055MPY#PBF is encapsulated in a thermally enhanced, over-molded Land Grid Array (LGA) package, which ensures excellent thermal performance and durability. This package is suitable for harsh environments and is tested to meet the MP grade temperature range of -55°C to +125°C, making it a reliable choice for demanding applications.

In summary, the LTM8055MPY#PBF from Analog Devices Inc. is a powerful, efficient, and easy-to-use power module solution that streamlines power supply design for a wide array of applications. Its compact size, integrated components, and advanced features make it an excellent choice for designers looking to reduce development time while maintaining high performance and reliability.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7500 $97.5000
3+ $40.0000 $120.0000
4+ $38.7500 $155.0000
6+ $37.5000 $225.0000
7+ $36.2500 $253.7500
10+ $32.5000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess