EN
  • EN
  • DE

LTM8024IY#PBF

Part No LTM8024IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-8V 0.8-8V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 12 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 8V 0.8 ~ 8V - - 3.5A, 3.5A 3V - 40V Input
Manufacturer Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C (With Derating)
Mounting Surface Mount
Package 88-BBGA Module
Case / Package 88-BGA (11.25x9)
Family Name LTM8024
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924535-LTM8024IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8024IY#PBF CAD Model

Description

Product Overview: LTM8024IY#PBF from Analog Devices Inc.

The LTM8024IY#PBF is a high-performance DC/DC µModule (micromodule) converter from Analog Devices Inc., designed to offer a compact and efficient power management solution for a diverse range of applications. This micromodule regulator integrates the inductor, power switches, and all necessary support components into a small, encapsulated package, enabling designers to save board space and reduce design complexity.

Key Features:

  • Wide Input Voltage Range: The LTM8024IY#PBF operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of supply sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V to 10V, which can be set with a single resistor, catering to a broad spectrum of applications requiring different voltage levels.
  • High Efficiency: With high efficiency and low quiescent current, this micromodule is optimized for battery-powered systems and energy-conscious designs.
  • Integrated Components: The LTM8024IY#PBF integrates an inductor, power switches, and all the necessary circuitry within a compact 9mm x 15mm x 4.92mm LGA package, simplifying the design and reducing the overall footprint.
  • Robust Thermal Performance: Its high thermal performance ensures reliability and longevity even in environments with elevated temperatures.

Applications:

The versatility of the LTM8024IY#PBF makes it an ideal choice for a wide array of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial equipment
  • Datacom and telecom infrastructure
  • Portable devices
  • Medical devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM8024IY#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring consistent performance and durability in even the most demanding applications.

For more information or to discuss your specific power management needs, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess