EN
  • EN
  • DE

LTC7000JMSE#TRPBF

Part No LTC7000JMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description FAST 150V PROTECTED HI SIDE NMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203329-LTC7000JMSE#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package Tape & Reel (TR)
Product Status Active
Driven Configuration High-Side
Voltage - Supply 3.5V ~ 135V
Input Type Non-Inverting
Rise / Fall Time (Typ) 90ns, 40ns
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC7000JMSE#TRPBF CAD Model

Description

Product Overview: LTC7000JMSE#TRPBF from Analog Devices Inc.

The LTC7000JMSE#TRPBF is a high-speed, high-side N-channel MOSFET driver manufactured by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced driver is engineered to operate in a wide range of applications, including power management and conversion systems, where efficient and reliable control of power MOSFETs is critical.

Key Features

  • High-Speed Operation: The LTC7000JMSE#TRPBF is capable of driving a 1,000pF load with a rise and fall time of just 13ns, ensuring fast switching performance for improved efficiency and reduced power loss.
  • Wide Input Voltage Range: This MOSFET driver operates from a 3.5V to 135V input supply range, making it suitable for a broad array of power systems.
  • Adjustable Gate Drive Voltage: The gate drive voltage can be configured up to 10V, allowing for optimal MOSFET performance.
  • Robust Design: The device features under-voltage lockout, over-temperature protection, and a strong pull-down for fast turn-off, enhancing the reliability and safety of the system.
  • Flexible Configuration: The LTC7000JMSE#TRPBF can be used in conjunction with an external charge pump to drive N-channel MOSFETs, providing flexibility in system design.

Applications

The versatility of the LTC7000JMSE#TRPBF makes it an ideal choice for various high-performance applications, including:

  • DC/DC Converters
  • Power Distribution Systems
  • Motor Control Circuits
  • Class-D Audio Amplifiers
  • LED Lighting Systems

Product Packaging and Quality

The LTC7000JMSE#TRPBF is offered in a compact 10-lead MSOP package, which is RoHS compliant and designed for surface mount technology (SMT) assembly processes. Analog Devices Inc. ensures that this product meets rigorous quality and performance standards, providing reliability and consistency for industrial and commercial applications.

With its robust feature set and flexible application range, the LTC7000JMSE#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for driving power MOSFETs in a wide variety of electronic systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6583 $59.9247
22+ $5.4633 $120.1926
33+ $5.2926 $174.6558
46+ $5.1219 $235.6074
59+ $4.9512 $292.1208
79+ $4.4389 $350.6731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess