EN
  • EN
  • DE

LTC4252A-2CMS#TRPBF

Part No LTC4252A-2CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -48V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 900 µA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4252
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879850-LTC4252A-2CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252A-2CMS#TRPBF CAD Model

Description

Product Overview: LTC4252A-2CMS#TRPBF from Analog Devices Inc.

The LTC4252A-2CMS#TRPBF is a sophisticated negative voltage hot swap controller designed by Analog Devices Inc., a leader in high-performance analog technology. This controller is specifically engineered to allow boards to be safely inserted and removed from live backplanes. With its robust feature set, the LTC4252A-2CMS#TRPBF is ideal for a range of applications, including server farms, telecommunications, and network infrastructure.

Key Features and Benefits

  • Hot Swap Control: The controller enables safe insertion and removal of electronic boards by controlling the inrush current, thereby preventing glitches on the power supply rail and damage to connectors and circuitry.
  • Wide Operating Voltage Range: The device operates over a broad range of voltages, accommodating various system requirements and ensuring versatility across multiple platforms.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold according to their specific needs, providing flexibility and enhanced protection for sensitive components.
  • Automatic Retry Feature: In the event of a fault condition, the LTC4252A-2CMS#TRPBF will automatically attempt to re-enable the load, simplifying the recovery process.
  • Gate Voltage Clamping: This feature protects external N-channel MOSFETs by clamping the gate voltage, ensuring reliable operation under a variety of conditions.
  • Multi-Function Timer: The built-in timer serves multiple functions, including controlling the fault timeout period and managing the power-up sequence.

Applications

  • Data Centers and Server Farms
  • Telecommunication Systems
  • Network Switches and Routers
  • Industrial Systems
  • High-Availability Systems

Quality and Reliability

The LTC4252A-2CMS#TRPBF is manufactured by Analog Devices Inc. with a commitment to quality, ensuring high reliability and performance. The device is available in a compact 10-lead MSOP package, providing a space-saving solution for densely packed circuit boards. With its robust design and comprehensive protection features, the LTC4252A-2CMS#TRPBF is an excellent choice for managing hot swap events in critical applications where system uptime and reliability are paramount.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0521 $61.0521
3+ $50.0947 $150.2841
4+ $48.5285 $194.1140
5+ $46.9635 $234.8175
7+ $45.3984 $317.7888
9+ $40.7022 $366.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess