EN
  • EN
  • DE

LTC2928CG#TRPBF

Part No LTC2928CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor - 4 Channel 36-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 36-SSOP (0.209", 5.30mm Width)
Case / Package 36-SSOP
Family Name LTC2928
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879497-LTC2928CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2928CG#TRPBF CAD Model

Description

Analog Devices Inc. LTC2928CG#TRPBF Power Supply Manager

The LTC2928CG#TRPBF is a sophisticated power supply manager designed by Analog Devices Inc., aimed at providing a comprehensive solution for complex power management needs in electronic systems. This integrated circuit (IC) is engineered to enhance the reliability, efficiency, and control of power sequencing in multi-rail systems. It's an invaluable component for applications ranging from servers and telecommunications to industrial systems and high-end consumer electronics.

Key Features

  • Programmable Power-Up Sequencing: The LTC2928CG#TRPBF allows designers to program the power-up sequence of up to four power supplies, ensuring that voltage rails are enabled in the correct order for safe and reliable system startup.
  • Adjustable Time Delays: Users can set the time delays between the enable signals of different power supplies, offering flexibility to meet the specific requirements of various electronic components.
  • Voltage Monitoring: This IC includes precise voltage monitoring capabilities to ensure that each power supply rail reaches and maintains its correct voltage level before the subsequent rail is activated.
  • Power-Down Control: In addition to power-up sequencing, the LTC2928CG#TRPBF can manage the power-down sequence, protecting sensitive circuitry during shutdowns.
  • Compact Packaging: The product is offered in a compact 24-lead SSOP package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The LTC2928CG#TRPBF is versatile and can be used in multiple applications, including:

  • Networking Equipment
  • Servers and Data Storage Systems
  • Industrial Control Systems
  • Medical Equipment
  • High-Performance Computing

With its robust feature set, the LTC2928CG#TRPBF from Analog Devices Inc. is an ideal choice for designers looking to streamline their power management systems. Its precision and programmability make it a key component in ensuring the stability and performance of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7479 $50.9916
10+ $10.4598 $104.5980
15+ $10.1330 $151.9950
21+ $9.8061 $205.9281
27+ $9.4792 $255.9384
36+ $8.4986 $305.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess