EN
  • EN
  • DE

LTC2916ITS8-1#TRPBF

Part No LTC2916ITS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 27 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2916
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852935-LTC2916ITS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2916ITS8-1#TRPBF CAD Model

Description

Product Overview: LTC2916ITS8-1#TRPBF

The LTC2916ITS8-1#TRPBF is a high-quality voltage monitor chip from Analog Devices Inc., designed to provide precision monitoring of up to four supply voltages. This compact and efficient integrated circuit is an essential component for systems that require reliable voltage supervision to ensure proper operation and to protect against voltage-related failures.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring up to four voltage inputs, the LTC2916ITS8-1#TRPBF is versatile for various applications where multiple power supply levels need to be supervised simultaneously.
  • Adjustable Thresholds: The voltage thresholds can be programmed with external resistors, offering flexibility for different voltage levels according to specific design requirements.
  • Low Power Consumption: Designed for energy-efficient operation, this voltage monitor IC consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device functions effectively across a broad temperature range, ensuring reliable performance in diverse operating conditions.

Applications

  • Automotive systems
  • Portable and battery-powered equipment
  • Industrial and telecommunications systems
  • Microprocessor/DSP/FPGA power supply monitoring

Product Specifications

  • Package: The LTC2916ITS8-1#TRPBF comes in a compact TSOT-23 package, ideal for space-constrained applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application needs.
  • Accuracy: The device features high accuracy in voltage monitoring, which is critical for sensitive electronic systems.
  • Output Type: It provides a push-pull reset output, which can be connected directly to a microcontroller or other logic.

The LTC2916ITS8-1#TRPBF by Analog Devices Inc. is a robust solution for systems that demand precise voltage supervision to maintain performance and safety. With its programmable thresholds and multiple voltage input capabilities, it is a highly adaptable component for a wide range of electronic applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2440 $55.9800
100+ $1.0207 $102.0700
155+ $0.9888 $153.2640
210+ $0.9569 $200.9490
275+ $0.9250 $254.3750
365+ $0.8293 $302.6945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess