Product Overview: LTC2645CMS-L8#PBF
The LTC2645CMS-L8#PBF from Analog Devices Inc. is a high-precision, quad 12-bit voltage output digital-to-analog converter (DAC) with an integrated high-performance reference. It is designed to deliver exceptional accuracy and stability while providing a simple and flexible interface for a wide range of applications.
Key Features
- Resolution: 12-bit quad DACs provide precise control of output voltages, allowing for detailed adjustments in applications requiring fine resolution.
- Integrated Reference: The device includes a precision reference with low drift and noise characteristics, ensuring stable performance over a wide range of temperatures and supply voltages.
- Flexible Power Supply: It operates from a single 2.7V to 5.5V supply, accommodating various system power requirements.
- Output Range: The DACs feature rail-to-rail output swings, maximizing the dynamic range available in the system.
- Interface: A simple 3-wire SPI-compatible serial interface enables easy communication with microcontrollers or digital systems.
- Package: The LTC2645CMS-L8#PBF is offered in a compact 16-lead MSOP package, suitable for space-constrained applications.
Applications
The LTC2645CMS-L8#PBF is ideal for a variety of applications that require high precision and digital control of analog signals. These include:
- Industrial automation and process control
- Data acquisition systems
- Automotive systems
- Portable battery-powered devices
- Test and measurement equipment
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2645CMS-L8#PBF is built to meet the stringent requirements of industrial and automotive applications, ensuring long-term performance and durability.
Ordering Information
The LTC2645CMS-L8#PBF is available for order now. For detailed specifications, sample requests, and ordering information, please visit the Analog Devices Inc. website or contact your local sales representative.