EN
  • EN
  • DE

LTC2631CTS8-HM10#TRPBF

Part No LTC2631CTS8-HM10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features 10 Bit Digital to Analog Converter 1 TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879312-LTC2631CTS8-HM10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631CTS8-HM10#TRPBF CAD Model

Description

Product Overview: LTC2631CTS8-HM10#TRPBF

The LTC2631CTS8-HM10#TRPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., one of the leading companies in the field of high-performance analog integration. This particular model is a part of the LTC2631 series, which is known for its compact, low-power, and high-performance DAC solutions.

Key Features

  • Resolution: The LTC2631CTS8-HM10#TRPBF offers a 10-bit resolution, providing fine granularity for analog output levels which is crucial for applications requiring detailed and precise control of analog signals.
  • Output Type: It features a rail-to-rail output which allows the DAC to output voltages very close to the power supply rails, maximizing the dynamic range available in the system.
  • Reference Voltage: An integrated precision reference voltage ensures consistent and accurate output levels, reducing the need for external components and simplifying design.
  • Package: Encased in a TSOT-23 package, this component is designed for space-constrained applications, offering a minimal footprint on the PCB.
  • Interface: The LTC2631CTS8-HM10#TRPBF is equipped with a simple SPI interface, enabling straightforward communication with microcontrollers or other digital systems.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, allowing for flexible integration into various system voltage levels.
  • Temperature Range: This device is operational over the industrial temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The LTC2631CTS8-HM10#TRPBF is suitable for a wide range of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Process control and automation
  • Digital gain and offset adjustment
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2631CTS8-HM10#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring high reliability and performance. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead (Pb) free, which complies with RoHS standards for environmental safety.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess