EN
  • EN
  • DE

LTC2483CDD#TRPBF

Part No LTC2483CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC2483
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879278-LTC2483CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2483CDD#TRPBF CAD Model

Description

Product Overview: LTC2483CDD#TRPBF

The LTC2483CDD#TRPBF is a high-precision, 16-bit delta-sigma analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide accurate and noise-immune digital outputs. It features an easy-to-use I2C interface and is packaged in a compact, 10-lead DFN with a temperature range of -40°C to 85°C, making it ideal for a wide range of applications including industrial control systems, temperature sensing, and medical equipment.

Key Features

  • High Precision: The LTC2483CDD#TRPBF offers a 16-bit resolution with no missing codes, ensuring high accuracy in digital representation of the analog signal.
  • Integrated Temperature Sensor: It comes with an onboard temperature sensor that provides direct digital temperature measurements, simplifying system design by eliminating the need for an external sensor.
  • EasyDrive™ Technology: The EasyDrive technology reduces the complexity of the sensor driving circuitry, allowing the ADC to interface directly with high impedance sensors without the need for additional buffer amplifiers.
  • Automatic Calibration: The device features automatic calibration for both the internal oscillator and the full-scale range, which minimizes offset and gain errors and ensures consistent performance over time.
  • Low Power Consumption: Designed for efficient power usage, the LTC2483CDD#TRPBF has a power-down mode that significantly reduces current consumption when not in active conversion.
  • Multiplexed Input: It supports a differential input with a wide input common-mode range, allowing for the multiplexing of several signals into a single ADC.

Applications

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instruments
  • Portable Instrumentation
  • Temperature Monitoring

The LTC2483CDD#TRPBF by Analog Devices Inc. stands out for its precision, integrated features, and ease of use. Its robust design and versatile functionality make it a top choice for engineers and designers looking to integrate high-quality data conversion into their systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6036 $56.1260
80+ $1.3158 $105.2640
120+ $1.2747 $152.9640
165+ $1.2336 $203.5440
210+ $1.1925 $250.4250
285+ $1.0691 $304.6935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess