EN
  • EN
  • DE

LTC2323CUFD-12#PBF

Part No LTC2323CUFD-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 28QFN / 12 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Sampling Rate (Per Second) 5M
Number of Inputs 2
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Mounting SMD (SMT)
Base Product Number LTC2323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2323CUFD-12#PBF
Standard Package 73
Win Source Part Number 1072125-LTC2323CUFD-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2323CUFD-12#PBF CAD Model

Description

Product Overview: LTC2323CUFD-12#PBF from Analog Devices Inc.

The LTC2323CUFD-12#PBF is a high-performance, dual-channel 12-bit A/D converter from Analog Devices Inc. This precision ADC is designed to offer excellent dynamic performance with a sampling rate of up to 5Msps, making it an ideal choice for advanced digital signal processing applications that require high speed and accuracy.

Encased in a compact, 24-lead QFN package, the LTC2323CUFD-12#PBF features a flexible serial interface that is compatible with SPI and MICROWIRE protocols, ensuring easy integration with a wide range of microcontrollers and digital processors. The device operates over a single 2.5V to 5.25V supply, providing great versatility in various system designs.

One of the key attributes of this product is its wide input range, which allows it to handle differential inputs up to ±VREF, with VREF ranging from 2.5V to 5.1V. This flexibility in reference voltage selection enables users to optimize the converter for their specific application needs, whether it's for precision measurements or for handling high dynamic range signals.

The LTC2323CUFD-12#PBF also boasts a no latency feature, meaning that it provides a new output data after every conversion cycle. This is particularly beneficial for control loop applications where timely data is crucial. Additionally, the ADC includes a digital filter that helps to reduce noise and improve the signal-to-noise ratio, further enhancing its performance in noisy environments.

Other notable features include an internal conversion clock, an internal reference, and a power-on reset circuit, which simplifies the initial startup procedure and reduces the need for external components. The device also supports a nap and sleep mode, which significantly reduces power consumption when the ADC is not in active conversion, making it suitable for battery-powered or power-sensitive applications.

In summary, the LTC2323CUFD-12#PBF from Analog Devices Inc. is a robust and versatile dual-channel 12-bit A/D converter that delivers high-speed, accurate performance for a range of demanding applications. Its integration-friendly interface, flexible input range, and power efficiency make it a top choice for engineers and designers working on sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8559 $62.5677
6+ $17.1126 $102.6756
10+ $16.5778 $165.7780
13+ $16.0430 $208.5590
17+ $15.5083 $263.6411
22+ $13.9040 $305.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess