EN
  • EN
  • DE

LTC1668IG#TRPBF

Part No LTC1668IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Digital to Analog Converters - DAC 16-B, 50Msps DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000009-LTC1668IG#TRPBF
Manufacturer Analog Devices Inc.
Category Digital to Analog Converters - DAC
Series LTC1668
Packaging Reel
Height 2 mm
Operating Temperature (Min) - 40 C
Operating Temperature (Max) + 85 C
Ultra Librarian 3D Model Ultra Librarian LTC1668IG#TRPBF CAD Model

Description

Product Overview: LTC1668IG#TRPBF from Analog Devices Inc.

The LTC1668IG#TRPBF is a high-performance 16-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This component is designed to meet the demanding requirements of sophisticated signal processing applications such as medical instrumentation, telecommunications, and industrial automation where high precision and stability are critical.

Key Features

  • Resolution: The LTC1668IG#TRPBF boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Sampling Rate: With a maximum sampling rate of 50Msps (million samples per second), this DAC is capable of converting digital signals to analog at high speeds, making it suitable for high-frequency signal generation.
  • Low Distortion: It features exceptionally low distortion (-94dB Total Harmonic Distortion plus Noise - THD+N) which ensures the integrity of the signal is maintained during the conversion process.
  • Power Efficiency: The device operates with a 5V single supply, minimizing power consumption and making it ideal for power-sensitive applications.
  • Package: Supplied in a 28-lead SSOP package, the LTC1668IG#TRPBF is designed for compact PCB layouts and easy integration into various systems.
  • Temperature Range: The industrial grade temperature range from -40°C to 85°C allows for operation in harsh environments.

Applications

The versatility of the LTC1668IG#TRPBF DAC makes it an excellent choice for a wide array of applications that require high-speed, precise digital-to-analog conversion. These include:

  • High-Resolution Imaging Systems
  • Professional Audio Equipment
  • Telecommunications Infrastructure
  • Spectrum Analysis
  • Automated Test Equipment
  • Process Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC1668IG#TRPBF is no exception. This product is designed to meet rigorous industry standards, ensuring long-term performance and consistency in even the most demanding applications.

With its robust feature set and proven reliability, the LTC1668IG#TRPBF from Analog Devices Inc. is a superior choice for system designers seeking to enhance the performance and precision of their digital-to-analog conversions.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9023 $68.9023
2+ $64.5414 $129.0828
3+ $62.3610 $187.0830
4+ $58.0000 $232.0000
5+ $55.8196 $279.0980
6+ $53.6391 $321.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess