EN
  • EN
  • DE

LT5400BCMS8E-2#PBF

Part No LT5400BCMS8E-2#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 100K OHM 8TSSOP  /  100k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tube
Circuit Type Isolated
Resistance (Ohms) 100k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Names 2156-LT5400BCMS8E-2#PBF,-2735-LT5400BCMS8E-2#PBF,LT5400BCMS8E2PBF,ANALINLT5400BCMS8E-2#PBF
Standard Package 50
Win Source Part Number 1012020-LT5400BCMS8E-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-2#PBF CAD Model

Description

Analog Devices Inc. presents the LT5400BCMS8E-2#PBF, a high-precision, quad matched resistor network that offers excellent stability and accuracy for precision analog applications. This component is designed to provide a precise ratio of resistor values, which is crucial in applications like differential amplifiers, precision dividers, and reference circuits.

Key Features

  • Matched Resistor Values: The LT5400BCMS8E-2#PBF ensures tightly matched resistors which are critical for maintaining the accuracy of analog circuits. This matching allows for precise gain settings and accurate signal processing.
  • Temperature Stability: The resistors in this network exhibit excellent temperature stability, which minimizes drift over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Tolerance: With a low tolerance level, this resistor network provides high precision, which is essential for critical design specifications and enhances overall system accuracy.
  • Small Package: The compact MSOP-8 package saves valuable board space while still delivering the high-performance characteristics expected from Analog Devices components.
  • Long-Term Stability: The LT5400BCMS8E-2#PBF is designed for long-term stability, ensuring that the resistor values do not change significantly with time, which is vital for applications requiring a long lifespan.

Applications

This high-quality resistor network is suitable for a variety of applications, including:

  • Precision amplifiers
  • Bridge circuits
  • Differential to single-ended conversion circuits
  • Data acquisition systems
  • Test and measurement equipment

Product Specifications

Parameter Value Resistor Count 4 Resistance Value Varies (Precision Matched) Package/Case MSOP-8 Operating Temperature -40°C to +125°C Tolerance Low

The LT5400BCMS8E-2#PBF from Analog Devices Inc. is an ideal solution for designers looking for a reliable, high-performance matched resistor network to enhance the precision of their electronic circuits.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5809 $61.1618
4+ $25.0920 $100.3680
7+ $24.3079 $170.1553
9+ $23.5238 $211.7142
11+ $22.7397 $250.1367
15+ $20.3873 $305.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess