EN
  • EN
  • DE

LT1004IS8-1.2#TRPBF

Part No LT1004IS8-1.2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.3% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Shunt Voltage Reference IC Fixed 1.23V V ±0.3% 20 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1004IS8-1.2#TRPBF-ND, 161-LT1004IS8-1.2#TRPBFTR, 161-LT1004IS8-1.2#TRPBFDKR, 161-LT1004IS8-1.2#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878290-LT1004IS8-1.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1004IS8-1.2#TRPBF CAD Model

Description

The LT1004IS8-1.2#TRPBF is a precision voltage reference IC from Analog Devices Inc., a leader in high-performance analog technology. This device offers a fixed voltage of 1.2V with high accuracy, stability, and low power consumption, making it an ideal choice for a wide range of applications including portable battery-powered devices, measurement instruments, and control systems.

Key Features:

  • Precision Reference: The LT1004IS8-1.2#TRPBF provides a precise 1.2V output with an initial accuracy of 0.4% and temperature coefficient as low as 20ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Power: This device is designed for low power consumption, drawing only 20μA of quiescent current, which is beneficial for battery-powered applications where power efficiency is critical.
  • Wide Operating Temperature Range: It can operate over a temperature range of -40°C to +85°C, accommodating diverse environmental conditions.
  • Small Footprint: The IC is packaged in a small 8-lead SOIC form factor, making it suitable for space-constrained applications.
  • Long-Term Stability: Exhibits excellent long-term stability, which is essential for maintaining accurate voltage reference over the life of the product.
  • RoHS Compliant: The LT1004IS8-1.2#TRPBF meets RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness by avoiding the use of certain hazardous materials.

Applications:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Power supplies
  • Process control systems

In summary, the LT1004IS8-1.2#TRPBF from Analog Devices Inc. is a high-quality, reliable voltage reference IC that offers a combination of accuracy, low power consumption, and robust performance in a compact package. Its versatility makes it an excellent choice for engineers and designers looking to enhance the precision of their electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2030 $56.8120
9+ $11.6538 $104.8842
14+ $11.2896 $158.0544
19+ $10.9254 $207.5826
24+ $10.5612 $253.4688
32+ $9.4687 $302.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess