EN
  • EN
  • DE

HMC926LP5E

Part No HMC926LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA 6-BIT 0.5DB 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
Frequency 700MHz to 2.7GHz
P1dB 24dBm
Gain 38dB
Noise Figure 4.4dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 218mA
Test Frequency 900MHz
Case / Package 32-QFN (5x5)
Win Source Part Number 204893-HMC926LP5E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC926LP5E CAD Model

Description

Analog Devices Inc. HMC926LP5E Overview

The HMC926LP5E from Analog Devices Inc. is a highly integrated voltage-controlled oscillator (VCO) that stands out in the field of RF and microwave signal generation. This product is designed to provide precise and stable frequency sources for a variety of applications including point-to-point radios, VSAT, military and space, and test instrumentation.

Key Features

  • Frequency Range: The HMC926LP5E operates over a broad frequency range, making it a versatile choice for different applications.
  • Output Power: It delivers a consistent output power across its entire frequency range, ensuring reliable performance in various operating conditions.
  • Phase Noise Performance: The device boasts excellent phase noise characteristics, which is crucial for systems that require high signal purity and low noise characteristics.
  • Integration: This VCO integrates several functions into a compact 5x5 mm QFN package, saving space and reducing the need for additional external components.
  • Power Supply: The HMC926LP5E operates on a single supply voltage, simplifying power supply design and management.
  • Temperature Stability: It offers stable performance over a wide temperature range, making it suitable for demanding environments and applications.

Applications

Due to its robust design and high performance, the HMC926LP5E is ideal for use in:

  • Fixed and mobile broadband wireless access systems
  • Test and measurement equipment
  • Satellite communication systems (VSAT)
  • Private mobile radios and public safety systems
  • Aerospace and defense applications, including radar and electronic warfare

Product Summary

The HMC926LP5E from Analog Devices Inc. represents a state-of-the-art solution for generating RF and microwave frequencies with precision and stability. Its high level of integration, combined with its exceptional phase noise performance, makes it a top choice for designers looking to enhance their systems with a high-quality, reliable VCO. Whether for commercial telecommunications, satellite communications, or defense-related applications, the HMC926LP5E delivers performance that can help to simplify design and improve overall system efficiency.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4724 $60.1964
26+ $4.4895 $116.7270
40+ $4.3497 $173.9880
55+ $4.2088 $231.4840
71+ $4.0691 $288.9061
95+ $3.6486 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess