EN
  • EN
  • DE

HMC741ST89E

Part No HMC741ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT ACTIVE BIAS MMIC AMPLIFIER, 0.05 - 3 GHz | IC RF AMP GP 50MHZ-3GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 50MHz ~ 3GHz
P1dB 16dBm
Gain 19dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 96mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC741
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181479-HMC741ST89E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC741ST89E CAD Model

Description

Analog Devices Inc. HMC741ST89E: High-Performance RF Amplifier

The HMC741ST89E from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier that offers excellent gain and wideband performance ideally suited for a range of RF applications. Packaged in an industry-standard SOT-89 package, this amplifier is designed to provide a perfect balance between power and performance, making it a versatile component for designers in the telecommunications, aerospace, and defense sectors.

Key Features

  • Frequency Range: The HMC741ST89E operates across a broad frequency range, making it suitable for various applications, including 3G and 4G/LTE wireless infrastructure, microwave radio, and test equipment.
  • High Gain: With a high gain of 17 dB at 2 GHz, this amplifier can boost signal strength significantly, ensuring clear and reliable communication signals.
  • Output Power: It delivers +20 dBm of output power at 1 dB compression point, providing a robust signal without significant distortion.
  • Supply Voltage: The device operates from a single supply voltage, simplifying the power supply design and integration into various systems.
  • Output IP3: It features a high output third-order intercept point (IP3) of +35 dBm, indicating excellent linearity and low distortion for complex signal modulation schemes.

Applications

  • Fixed Wireless and WLAN
  • Cellular, 3G, and 4G/LTE Infrastructure
  • Microwave Radio and VSAT
  • Test Instruments and Sensors
  • Defense Electronics and Satellite Communications

The HMC741ST89E is designed to provide reliable performance under varying conditions, making it a preferred choice for engineers looking for a high-quality amplifier that can deliver consistent results. Its robust construction and adherence to Analog Devices Inc.'s stringent quality standards ensure that this product will perform to the highest expectations in the most demanding environments.

Whether you're developing communication equipment, building a high-frequency test setup, or working on cutting-edge aerospace technology, the HMC741ST89E offers the performance and reliability needed to drive your projects forward.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5729 $52.7187
7+ $14.4188 $100.9316
11+ $13.9683 $153.6513
15+ $13.5177 $202.7655
20+ $13.0671 $261.3420
26+ $11.7153 $304.5978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess