EN
  • EN
  • DE

HMC542ALP4E

Part No HMC542ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5 dB LSB GaAs MMIC 6-BIT DIGITAL SERIAL CONTROL ATTENUATOR, DC - 4 GHz | RF ATTEN 0.5-31.5DB 50OHM 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 0Hz ~ 4GHz
Impedance 50 Ohms
Manufacturer Package 24-VQFN Exposed Pad
Family Part Number HMC542
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181388-HMC542ALP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC542ALP4E CAD Model

Description

Analog Devices Inc. Product Overview: HMC542ALP4E

The HMC542ALP4E from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a versatile solution for RF and microwave applications. Designed to provide exceptional isolation and conversion loss characteristics, this mixer is housed in a compact 4x4 mm QFN leadless package, making it suitable for space-constrained designs.

Key Features

  • Frequency Range: The HMC542ALP4E operates over a wide frequency range, with an RF and LO frequency from 6 GHz to 26 GHz and an IF frequency from DC to 8.5 GHz. This broad range makes it ideal for various applications, from commercial to military.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent performance across its operating frequencies, ensuring efficient signal conversion in your system.
  • LO to RF Isolation: The mixer boasts a high isolation value of 45 dB typical, which minimizes leakage between the local oscillator and the RF signal path, thereby enhancing the overall system performance.
  • Input IP3: Featuring a high input third-order intercept point (IP3) of 25 dBm, the HMC542ALP4E provides improved linearity, which is critical for maintaining signal integrity in complex signal environments.
  • Package: Encased in a RoHS-compliant, 4x4 mm QFN leadless package, the mixer supports a compact design footprint, facilitating integration into a wide array of RF systems.

Applications

The versatility of the HMC542ALP4E makes it suitable for a diverse set of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Fixed Wireless Access
  • Satellite Communications (SATCOM)

Analog Devices Inc. is renowned for its commitment to providing components that push the boundaries of performance and reliability. The HMC542ALP4E is no exception and stands as a testament to their expertise in the field of RF and microwave technology. Whether for commercial communication systems or demanding military applications, this mixer is engineered to meet the stringent requirements of today's sophisticated electronic environments.

You May Also Be Interested in

Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess