EN
  • EN
  • DE

HMC470ATCPZ-EP-PT

Part No HMC470ATCPZ-EP-PT
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 1DB-31DB 16VFQFN / RF Attenuators 1dB ~ 31dB 100 MHz ~ 3 GHz 500mW 16-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Analog Devices Inc.
Package Strip
Attenuation Value 1dB ~ 31dB
Frequency Range 100 MHz ~ 3 GHz
Power (Watts) 500mW
Package / Case 16-VFQFN Exposed Pad, CSP
Base Product Number HMC470
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3693,-2735-HMC470ATCPZ-EP-PT,2156-HMC470ATCPZ-EP-PT-505
Standard Package 1
Win Source Part Number 1172427-HMC470ATCPZ-EP-PT
Ultra Librarian 3D Model Ultra Librarian HMC470ATCPZ-EP-PT CAD Model

Description

The HMC470ATCPZ-EP-PT from Analog Devices Inc. is a state-of-the-art digital attenuator designed for RF and microwave applications. This high-performance product is part of Analog Devices' Hittite Microwave Corporation line, which is renowned for delivering exceptional quality and reliability in advanced communication systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of applications in different market segments, including military, space, and telecommunications.
  • Attenuation Range: It offers an excellent attenuation range, which allows for precise control over signal levels in the system, ensuring optimal performance and signal integrity.
  • High Accuracy: With its high accuracy and resolution, the HMC470ATCPZ-EP-PT provides fine control over attenuation, which is critical for applications that require precise signal modulation.
  • Robust Design: The device is designed to withstand harsh environments, making it suitable for extended use in extreme conditions without compromising its performance.
  • Enhanced Product (EP) Series: As part of the EP series, this product is manufactured and tested to meet stringent requirements, ensuring high reliability and consistent performance for mission-critical applications.

Applications

The versatility of the HMC470ATCPZ-EP-PT allows it to be integrated into a wide array of systems:

  • Automated Test Equipment (ATE)
  • Military and Space Communications
  • Wireless Infrastructure
  • RF and Microwave Radios
  • Electronic Warfare Systems

Technical Specifications

The HMC470ATCPZ-EP-PT is packed with technical features that ensure it meets the needs of the most demanding applications. It is available in a compact, surface-mount package that is compatible with standard PCB manufacturing processes, facilitating easy integration into a wide range of systems.

Conclusion

Analog Devices Inc.'s HMC470ATCPZ-EP-PT digital attenuator is a testament to the company's commitment to providing high-quality, reliable components for advanced RF and microwave systems. With its robust design and precise attenuation control, it stands as an ideal solution for engineers looking to enhance the performance of their communication equipment.

You May Also Be Interested in

TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7917 $59.5834
5+ $24.4445 $122.2225
7+ $23.6806 $165.7642
9+ $22.9167 $206.2503
12+ $22.1528 $265.8336
16+ $19.8611 $317.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 681 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess