EN
  • EN
  • DE

HMC374SC70ETR

Part No HMC374SC70ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 300MHZ-3GHZ SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 300MHz ~ 3GHz SC-70-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name HMC374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-1828-6, 1127-1828-1, 1127-1828-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873747-HMC374SC70ETR
Ultra Librarian 3D Model Ultra Librarian HMC374SC70ETR CAD Model

Description

Product Overview: HMC374SC70ETR by Analog Devices Inc.

The HMC374SC70ETR is a high-performance, silicon-based RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of Analog Devices' Hittite Microwave products, which are known for their reliability and cutting-edge performance in RF, microwave, and millimeter-wave applications.

Encased in a compact SC70 package, the HMC374SC70ETR is a versatile component suitable for a wide range of applications, including wireless infrastructure, satellite communications, test instrumentation, and broadband telecom services. Its small footprint and surface-mount design make it an excellent choice for space-constrained applications that require high-quality signal amplification.

Key Features:

  • Frequency Range: The amplifier operates over a broad frequency range, making it suitable for various RF and microwave applications.
  • Gain: It offers a high gain, which is essential for boosting weak signals to usable levels without significant noise addition.
  • Output Power: The HMC374SC70ETR provides robust output power, ensuring that signals are transmitted effectively over long distances or through various media.
  • Power Efficiency: Designed with power efficiency in mind, it helps in minimizing power consumption while maintaining performance, which is critical for battery-powered or energy-sensitive systems.
  • Package: The SC70 package is known for its small size and reliability, making it an excellent choice for compact designs.

Applications:

  • Wireless infrastructure (e.g., cellular base stations, small cells)
  • Satellite communications systems
  • Test and measurement equipment
  • Broadband telecommunications
  • Other RF and microwave signal chain applications

Analog Devices Inc.'s commitment to quality ensures that the HMC374SC70ETR meets the highest standards for performance and durability. Whether integrating into new designs or upgrading existing systems, this RF amplifier is engineered to provide reliable and consistent operation in demanding environments. With its combination of features, the HMC374SC70ETR is a powerful solution for any application requiring high-quality RF amplification.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0584 $63.5256
20+ $5.7916 $115.8320
31+ $5.6107 $173.9317
43+ $5.4297 $233.4771
56+ $5.2487 $293.9272
74+ $4.7057 $348.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess