EN
  • EN
  • DE

HMC321ALP4E

Part No HMC321ALP4E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 8GHZ 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Switch IC - SP8T 50Ohm 24-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Strip
Operating Temperature Range -40°C ~ 85°C
Package 24-VFQFN Exposed Pad
Case / Package 24-LFCSP (4x4)
Family Name HMC321
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3601, HMC321ALP4E-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920379-HMC321ALP4E
Ultra Librarian 3D Model Ultra Librarian HMC321ALP4E CAD Model

Description

Product Overview: HMC321ALP4E from Analog Devices Inc.

The HMC321ALP4E, manufactured by Analog Devices Inc., is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch that operates within the frequency range of DC to 3.5 GHz. This product is an excellent choice for applications requiring a high level of signal fidelity and switching capability, such as in RF and microwave communication systems, test equipment, and military end-uses.

Constructed using a Silicon-On-Insulator (SOI) process, the HMC321ALP4E ensures a high isolation between ports, with isolation levels better than 50 dB up to 3 GHz. The insertion loss is minimal, typically 2 dB or less, which ensures that the signal integrity is maintained as it passes through the switch. This feature is particularly important in applications where maintaining a strong signal-to-noise ratio is critical.

The HMC321ALP4E is capable of handling up to +27 dBm of input power, making it robust enough for many high-power applications. The switch also features an impressive switching speed with a typical switching time of 6 ns, allowing for rapid changes between the RF ports without significant delays, which is crucial for fast-paced and time-sensitive operations.

For ease of integration into various systems, the HMC321ALP4E comes in a compact 4x4 mm QFN package. This small form factor is ideal for designs where board space is at a premium. Additionally, the switch operates over a wide supply voltage range from -3V to +5V, providing flexibility in various power environments and ensuring compatibility with a broad range of other components.

Control of the HMC321ALP4E is achieved through TTL/CMOS-compatible control voltage inputs, which simplifies the interfacing with digital circuitry. Furthermore, the switch's non-reflective design minimizes signal disturbances when switching between paths, which is essential for maintaining the quality of high-frequency signals.

Overall, the HMC321ALP4E from Analog Devices Inc. is a highly reliable and efficient solution for designers looking for a high-quality SP4T switch that offers excellent RF performance, fast switching, and a compact package.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 641 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess