EN
  • EN
  • DE

HMC308E

Part No HMC308E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP GP SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 800MHz to 3.8GHz
P1dB 12dBm
Gain 13dB
Noise Figure 7dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 53mA
Case / Package SOT-26
Win Source Part Number 46902-HMC308E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC308E CAD Model

Description

The HMC308E is a high-performance, easy-to-use RF (Radio Frequency) mixer from Analog Devices Inc., a leading company in the semiconductor industry. Designed to cater to a wide range of wireless applications, this product stands out for its exceptional signal processing capabilities and robust design.

Key Features

  • Frequency Range: The HMC308E operates over a broad frequency range, making it versatile for various RF applications.
  • Conversion Loss: It exhibits low conversion loss, which enhances the overall efficiency of the signal conversion process.
  • Isolation: Excellent LO to RF and IF isolation figures ensure minimal leakage between signal paths and contribute to the integrity of the signal processing.
  • Linearity: The device provides high linearity, which reduces distortion and allows for the accurate processing of complex signals.
  • Package: Housed in a compact, surface-mount package, the HMC308E is designed for space-constrained applications without compromising on performance.

Applications

The HMC308E is suitable for a variety of applications, including but not limited to:

  • Cellular/4G & 5G telecommunications
  • Test equipment and sensors
  • Satellite communications systems
  • Wireless infrastructure
  • Point-to-point and point-to-multipoint radios

Technical Specifications

Parameter Specification
Frequency Range Specify the range (e.g., 2-8 GHz)
Conversion Loss Specify the typical value (e.g., 9 dB)
LO/RF Isolation Specify the value (e.g., 45 dB)
IF Isolation Specify the value (e.g., 35 dB)
Input IP3 Specify the value (e.g., +24 dBm)

Ordering Information

For purchasing information, sample requests, or to find out more about the HMC308E RF mixer, visit Analog Devices Inc.'s official website or contact their sales representatives. Ensure that you have the latest datasheet for the most accurate specifications and application guidance.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess