EN
  • EN
  • DE

HMC306AMS10ETR

Part No HMC306AMS10ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 15.5DB 10TFSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Attenuators 15.5dB - 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Family Name HMC306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC306AMS10ETR-ND, 1127-3087-2, 1127-3087-1, 1127-3087-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920378-HMC306AMS10ETR
Ultra Librarian 3D Model Ultra Librarian HMC306AMS10ETR CAD Model

Description

Analog Devices Inc. HMC306AMS10ETR Overview

The HMC306AMS10ETR is a high-performance RF (Radio Frequency) MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This switch is a perfect solution for applications requiring high isolation, low insertion loss, and fast switching speed across a broad frequency range.

Key Features

  • Frequency Range: The HMC306AMS10ETR operates over a wide frequency range, making it suitable for various applications in the microwave spectrum.
  • High Isolation: It offers excellent isolation between ports, which is crucial for systems where leakage between signal paths must be minimized.
  • Low Insertion Loss: The low insertion loss characteristic ensures minimal signal attenuation when the switch is in the 'ON' state, preserving signal integrity.
  • Fast Switching Speed: The device features fast switching capabilities, which are essential for applications that require rapid signal routing changes.
  • Non-Reflective Design: Its non-reflective design reduces signal reflections, which can be particularly beneficial in RF and microwave signal chains.
  • Surface-Mount Package: The HMC306AMS10ETR comes in a compact, surface-mount package, facilitating easy integration into a wide range of electronic assemblies.

Applications

The versatility of the HMC306AMS10ETR makes it an ideal choice for a variety of applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications systems
  • Military and space applications
  • Broadband telecom equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC306AMS10ETR is no exception. It is designed to meet stringent industry standards, ensuring performance and durability in even the most demanding environments.

Conclusion

With its combination of wide frequency range, high isolation, low insertion loss, fast switching speed, and non-reflective design, the HMC306AMS10ETR from Analog Devices Inc. is a robust and reliable choice for designers looking to optimize their RF and microwave signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0795 $60.4770
14+ $8.2704 $115.7856
22+ $8.0119 $176.2618
30+ $7.7535 $232.6050
39+ $7.4950 $292.3050
52+ $6.7197 $349.4244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess