EN
  • EN
  • DE

HMC284AMS8GETR

Part No HMC284AMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description RF Switch SPDT 0MHz to 3.5GHz 30dB 8-Pin MSOP EP T/R / IC SWITCH SPDT DC-3.5GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 3.5GHz
Isolation @ Frequency 40dB @ 3.5GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 3.5GHz
IIP3 50dBm (min)
Topology Absorptive
Circuit SPDT
P1dB 29dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type Cellular, ISM, PCS
Case / Package 8-MSOPG
Win Source Part Number 016999-HMC284AMS8GETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC284A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Taiwan, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC284AMS8GETR CAD Model

Description

Introducing the HMC284AMS8GETR by Analog Devices Inc.

The HMC284AMS8GETR is a state-of-the-art GaAs MMIC SPDT (Single Pole Double Throw) switch from the renowned manufacturer Analog Devices Inc. This high-performance component is designed for a wide range of RF and microwave applications, providing a perfect blend of reliability and functionality.

Key Features

  • Frequency Range: The HMC284AMS8GETR operates over a broad frequency range, making it suitable for diverse applications including military, space, and commercial RF systems.
  • High Isolation: With excellent isolation characteristics, this switch ensures minimal interference between the signal paths, leading to cleaner signal transmission and reception.
  • Low Insertion Loss: The low insertion loss feature of the HMC284AMS8GETR minimizes the power loss during signal routing, maintaining signal integrity and strength.
  • Non-Reflective Design: Its non-reflective design is critical for applications where signal reflection can degrade performance, ensuring a more accurate and stable operation.
  • Wide Operating Temperature Range: The device is designed to function reliably across a wide temperature range, catering to the demanding conditions of various environments.

Applications

The versatility of the HMC284AMS8GETR makes it an ideal choice for a multitude of applications, such as:

  • Test and Measurement Equipment
  • Wireless Infrastructure
  • Satellite Communications Systems
  • Fiber Optic Applications
  • Military and Space Hardware

Quality and Durability

Analog Devices Inc. is known for its commitment to quality, and the HMC284AMS8GETR is no exception. This component is manufactured to the highest standards, ensuring both durability and performance. Its robust design is capable of withstanding the rigors of demanding applications, offering a reliable solution for system designers and engineers.

Easy Integration

The HMC284AMS8GETR comes in an MSOP8G package, which is compact and compatible with standard PCB manufacturing processes. This facilitates easy integration into existing and new designs, providing a seamless upgrade path for systems requiring high-performance RF switching capabilities.

For those looking to enhance their RF and microwave systems with a high-quality, reliable switch, the HMC284AMS8GETR from Analog Devices Inc. is an excellent choice that combines performance with long-term dependability.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5652 $53.4780
35+ $2.9253 $102.3855
53+ $2.8339 $150.1967
73+ $2.7425 $200.2025
95+ $2.6511 $251.8545
127+ $2.3768 $301.8536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,230 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess