EN
  • EN
  • DE

HMC232LP4

Part No HMC232LP4
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 12GHZ 24QFN / RF Switch IC General Purpose SPDT 12 GHz 50Ohm 24-QFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 12GHz
Isolation 42dB
Insertion Loss 2.7dB
Test Frequency 12GHz
P1dB 27dBm
IIP3 50dBm (min)
Features -
Impedance 50Ohm
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC232
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354196-HMC232LP4
Ultra Librarian 3D Model Ultra Librarian HMC232LP4 CAD Model

Description

Analog Devices Inc. Presents the HMC232LP4: A High-Performance MMIC SPDT Switch

The HMC232LP4 is a state-of-the-art single-pole double-throw (SPDT) switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This switch is part of their Hittite Microwave product line and is tailored for applications requiring fast switching speed, high isolation, and low insertion loss.

Key Features

  • Frequency Range: The HMC232LP4 operates across a broad frequency range from DC to 3.5 GHz, making it versatile for a wide array of RF and microwave applications.
  • High Isolation: With an impressive isolation of up to 46 dB, this switch ensures minimal crosstalk between signal paths, providing clear and uninterrupted signal performance.
  • Low Insertion Loss: The device boasts a low insertion loss of typically 1.0 dB at 2 GHz, ensuring that signal integrity is maintained when switching between paths.
  • Fast Switching Speed: The HMC232LP4 features a switching speed of 6 ns, enabling rapid signal routing and reducing latency in critical communication systems.
  • Non-Reflective Design: This non-reflective switch design enhances system performance by reducing standing waves and signal distortion.
  • Power Handling: Capable of handling up to +27 dBm of input power, the HMC232LP4 can accommodate a range of power levels for various applications.

Applications

The HMC232LP4 is ideal for a variety of applications, including but not limited to:

  • Test Equipment and Sensors
  • Wireless Infrastructure
  • Military and Space
  • Telecommunications
  • RFID Systems

Package and Quality Assurance

Enclosed in a compact 4x4 mm QFN leadless package, the HMC232LP4 is designed for easy integration into space-constrained designs. Analog Devices Inc. ensures high-quality and reliability standards, making the HMC232LP4 a trusted component for mission-critical systems.

For engineers and designers looking for a high-performance SPDT switch that delivers in terms of speed, efficiency, and reliability, the HMC232LP4 from Analog Devices Inc. is an excellent choice that meets a diverse range of system requirements.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess