EN
  • EN
  • DE

EVAL01-HMC190BMS8

Part No EVAL01-HMC190BMS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVALUATION HMC190BMS8 / HMC190BMS8 RF Switch Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Switch, SPDT
Frequency 0Hz ~ 3GHz
For Use With/Related Products HMC190BMS8
Supplied Contents Board
Win Source Part Number 776081-EVAL01-HMC190BMS8
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL01-HMC190BMS8
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC190BMS8 CAD Model

Description

The EVAL01-HMC190BMS8 is an evaluation product from Analog Devices Inc., designed to showcase the capabilities of the HMC190BMS8, a high-performance double-balanced mixer. This mixer operates within the RF/IF frequency range, making it an ideal solution for diverse applications such as satellite communications, broadband, and fixed wireless access.

Key Features

  • High Isolation: The HMC190BMS8 offers excellent LO to RF and LO to IF isolation, minimizing leakage and ensuring signal integrity.
  • Broadband Frequency Range: It operates over a wide frequency range, making it highly versatile for various RF applications.
  • Passive Double-Balanced Design: This design allows for a wide dynamic range and better linearity, which is crucial for complex signal environments.
  • Surface-Mount Package: The device comes in a compact, RoHS-compliant, surface-mount package, facilitating easy integration into a variety of systems.

Product Evaluation

The EVAL01-HMC190BMS8 evaluation board simplifies the process of assessing the performance of the HMC190BMS8 mixer. It includes all necessary circuitry for proper operation, allowing users to quickly evaluate the mixer's features without the need for complex setup or additional components. The evaluation board is designed to be user-friendly, with clearly marked connections for RF, IF, and LO signals, as well as power supply terminals.

Applications

The HMC190BMS8 is suitable for a wide range of applications, including:

  • Test and measurement equipment
  • Military and space
  • Wireless infrastructure
  • Point-to-point and point-to-multipoint radios
  • RFID and radar systems

With its high-performance specifications and ease of use, the EVAL01-HMC190BMS8 evaluation board is an essential tool for engineers and designers looking to leverage the capabilities of the HMC190BMS8 mixer in their next project. Analog Devices Inc. ensures that this product meets the highest standards of quality and performance, making it a reliable choice for your RF/IF signal processing needs.

You May Also Be Interested in

MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess