EN
  • EN
  • DE

DAC10GSZ-REEL

Part No DAC10GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT MULT HS 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 150ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±18 V
Digital Supply Voltage 9 V to 36 V
INL/DNL (LSB) 0.6, 0.7
Temperature Range - Operating 0°C to 70°C
Case / Package 18-SOIC
Win Source Part Number 1032388-DAC10GSZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC10GSZ-REEL CAD Model

Description

Product Overview: DAC10GSZ-REEL

The DAC10GSZ-REEL, manufactured by Analog Devices Inc., is a high-performance digital-to-analog converter (DAC) that serves as a crucial component in advanced digital signal processing systems. This product is designed to meet the demanding requirements of applications such as data acquisition systems, waveform generation, communication systems, and instrumentation that require high-speed and accurate digital-to-analog conversion.

Key Features

  • High-Speed Performance: The DAC10GSZ-REEL is capable of converting digital signals to analog at a rate of 10 gigasamples per second (GSPS), making it suitable for high-speed applications.
  • Resolution: This DAC operates with a resolution of 10-bits, ensuring a fine level of detail in the analog output signal.
  • Integrated Features: It includes various integrated features such as an output amplifier, reference, and digital interface, which simplify system design and reduce the need for external components.
  • Flexibility: The device supports various input data formats, offering designers flexibility in interfacing with different digital signal processors (DSPs) or field-programmable gate arrays (FPGAs).
  • Power Efficiency: With its advanced design, the DAC10GSZ-REEL is optimized for low power consumption, which is critical for power-sensitive applications.
  • Package: The product is available in a compact surface-mount package, making it ideal for space-constrained applications.

Applications

The DAC10GSZ-REEL is versatile and can be used in a wide range of applications, some of which include:

  • High-speed data acquisition systems
  • Direct digital synthesis (DDS)
  • Wireless infrastructure
  • Radar and satellite communication systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the DAC10GSZ-REEL is no exception. It is manufactured to the highest industry standards and is designed for reliable performance in even the most challenging environments. The product is supplied in a reel, facilitating efficient handling and manufacturing processes, especially for high-volume production.

With its exceptional speed, precision, and integrated features, the DAC10GSZ-REEL from Analog Devices Inc. represents a state-of-the-art solution for designers looking to push the boundaries of digital-to-analog conversion technology.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3002 $61.8012
14+ $8.4515 $118.3210
22+ $8.1873 $180.1206
30+ $7.9233 $237.6990
38+ $7.6592 $291.0496
51+ $6.8669 $350.2119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess