EN
  • EN
  • DE

CMP05GJ

Part No CMP05GJ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description HIGH SPEED PRECISION COMPARATOR  /  Comparator TO-99-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Bulk
Package / Case TO-99-8 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-99-8
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CMP05GJ,ANAANACMP05GJ
Standard Package 1
Win Source Part Number 1205268-CMP05GJ
Ultra Librarian 3D Model Ultra Librarian CMP05GJ CAD Model

Description

The CMP05GJ from Analog Devices Inc. is a high-precision comparator designed to deliver fast and accurate voltage comparison in a wide array of electronic applications. This comparator is known for its exceptional stability and reliability, making it an ideal choice for critical signal processing tasks in industrial, automotive, and communication systems.

Key Features

  • High-Speed Operation: The CMP05GJ boasts a fast response time, ensuring quick and efficient signal comparison which is crucial for time-sensitive applications.
  • Low Offset Voltage: With a minimal offset voltage, this comparator provides accurate results, reducing the error margin in voltage detection and comparison tasks.
  • Low Power Consumption: Designed for energy efficiency, the CMP05GJ operates with low power requirements, making it suitable for battery-powered devices and systems with energy-saving needs.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, offering flexibility in various operating environments and compatibility with multiple logic levels.
  • Dual-Power Supplies: The device can be configured for dual-power supplies, which enhances its versatility in different circuit designs.
  • Sturdy Construction: Encased in a robust package, the CMP05GJ is built to withstand challenging conditions and provide a long operational lifespan.

Applications

The CMP05GJ is designed to meet the needs of a diverse range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Threshold detectors
  • Pulse and square wave shapers
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators

Product Specifications

With a commitment to quality, Analog Devices Inc. has equipped the CMP05GJ with specifications that ensure top-notch performance:

  • Package Type: Reliable and industry-standard packaging for easy integration into various circuit designs.
  • Temperature Range: Operates effectively across a wide temperature range, suitable for environments with varying thermal conditions.

For designers and engineers looking for a dependable and precise comparator, the CMP05GJ from Analog Devices Inc. stands out as a superior choice that combines speed, accuracy, and versatility in a single compact package.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess