EN
  • EN
  • DE

MAX9724AETC+

Part No MAX9724AETC+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 63MW 12TQFN / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 63mW x 2 @ 32Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 12-TQFN (3x3)
Case / Package 12-WFQFN Exposed Pad
Base Product Number MAX9724
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1316553-MAX9724AETC+
Ultra Librarian 3D Model Ultra Librarian MAX9724AETC+ CAD Model

Description

Product Overview: MAX9724AETC+ from Analog Devices Inc.

The MAX9724AETC+ is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This component is part of their extensive range of audio solutions and is well-suited for portable applications where high-quality sound and efficient power consumption are essential.

Key Features

  • High-Quality Audio Amplification: The MAX9724AETC+ delivers clear, powerful audio amplification, making it an ideal choice for portable multimedia devices, such as MP3 players, smartphones, and portable gaming systems.
  • DirectDrive® Technology: This technology enables the amplifier to drive the speakers directly without the need for coupling capacitors, resulting in reduced component count and improved audio performance.
  • Low Distortion: With low 0.01% Total Harmonic Distortion plus Noise (THD+N), this IC ensures a high-fidelity audio experience.
  • High Efficiency: The device operates with a high efficiency, which helps to extend battery life in portable applications.
  • Flexible Power Supply: The MAX9724AETC+ can operate over a wide supply voltage range, accommodating various power requirements.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the IC from damage due to overheating.

Applications

  • Portable Audio Devices
  • Smartphones and Tablets
  • Laptop Computers
  • Portable Gaming Systems
  • Bluetooth Headphones

The MAX9724AETC+ is housed in a compact, 12-pin TQFN package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for various consumer electronics. With its combination of high performance, efficiency, and compact size, the MAX9724AETC+ from Analog Devices Inc. is an outstanding audio amplification solution for designers looking to enhance the audio quality of their portable devices.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess