EN
  • EN
  • DE

LTM8052MPY

Part No LTM8052MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-24V / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 24V 5A 6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 24V
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 81-BBGA Module
Size / Dimension 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Supplier Device Package 81-BGA (15x11.25)
Base Product Number LTM8052
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8052MPY
Standard Package 119
Win Source Part Number 1335255-LTM8052MPY
Ultra Librarian 3D Model Ultra Librarian LTM8052MPY CAD Model

Description

Analog Devices Inc. LTM8052MPY: A High-Efficiency, µModule Step-Down Regulator

The LTM8052MPY from Analog Devices Inc. is a highly versatile and efficient µModule (micromodule) step-down regulator designed to simplify the power management process in a wide array of applications. This advanced component integrates the inductor, power switches, DC/DC controller, and the necessary support components into a compact, surface-mount package, providing a complete power management solution that minimizes design complexity and accelerates time-to-market.

Key Features

  • Integrated Design: The LTM8052MPY incorporates all essential components within a 15mm x 15mm x 5.01mm BGA package, streamlining the design process for engineers.
  • Wide Input Voltage Range: With an input voltage range of 6V to 36V, this regulator is suitable for a variety of supply sources, including industrial, automotive, and communication systems.
  • Adjustable and Fixed Output Voltage: The output voltage is versatile, adjustable from 0.8V to 24V, or can be set to a fixed voltage, making it ideal for powering a broad range of devices.
  • High Efficiency: The LTM8052MPY offers high efficiency, which translates to less power loss and reduced heat generation, especially beneficial in thermally sensitive applications.
  • Robust Thermal Performance: The device's enhanced thermal performance ensures reliability under varying operating conditions, which is critical for mission-critical applications.

Applications

The LTM8052MPY is designed to meet the needs of a diverse set of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Data acquisition systems
  • Medical devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM8052MPY is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability, even in the most demanding environments. With its advanced integration, the LTM8052MPY simplifies power design and provides a reliable, high-performance solution for a wide range of power regulation needs.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative for more information on the LTM8052MPY µModule step-down regulator.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.5698 $78.5698
2+ $64.4675 $128.9350
3+ $62.4529 $187.3587
4+ $60.4383 $241.7532
5+ $58.4237 $292.1185
6+ $52.3799 $314.2794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess