EN
  • EN
  • DE

LTC2348CLX-16

Part No LTC2348CLX-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP / 16 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345668-LTC2348CLX-16
Ultra Librarian 3D Model Ultra Librarian LTC2348CLX-16 CAD Model

Description

Product Overview: LTC2348CLX-16 from Analog Devices Inc.

The LTC2348CLX-16 is a cutting-edge, 16-channel, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and flexibility for a wide range of data acquisition applications. This high-performance ADC is ideal for advanced industrial, automotive, and communication systems where precision and reliability are paramount.

Key Features

  • Multi-Channel Flexibility: With 16 independent channels, the LTC2348CLX-16 allows for simultaneous sampling of multiple signals, increasing system efficiency and reducing the complexity of parallel data acquisition systems.
  • High Resolution: The 16-bit resolution provides high precision measurements, ensuring that even the smallest signal variations are captured accurately, which is critical for high-fidelity applications.
  • Wide Input Range: Each channel supports a versatile input range, accommodating a variety of signal levels without the need for external signal conditioning.
  • Software Configurable: The LTC2348CLX-16 can be configured via software, enabling easy integration and customization for specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage during operation, making it suitable for portable and remote sensing applications.

Applications

The LTC2348CLX-16 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Automotive Diagnostics

Technical Specifications

Parameter Value Resolution 16-Bits Number of Channels 16 Sampling Rate Varies by Mode Input Range Software Selectable Interface Serial (SPI) Supply Voltage 2.375V to 2.625V

Overall, the LTC2348CLX-16 from Analog Devices Inc. is an exceptional choice for engineers and designers seeking a robust, high-performance ADC solution. Its combination of multi-channel capability, high resolution, and low power consumption makes it a versatile and efficient choice for a myriad of demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess