EN
  • EN
  • DE

LTC1292CIN8#PBF

Part No LTC1292CIN8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 60K 8DIP / Data Acquisition System (DAS) 12 b 60k Serial, Parallel 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 2
Resolution (Bits) 12 b
Sampling Rate (Per Second) 60k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LTC1292
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1321285-LTC1292CIN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1292CIN8#PBF CAD Model

Description

Analog Devices Inc. LTC1292CIN8#PBF Product Overview

The LTC1292CIN8#PBF from Analog Devices Inc. is a highly integrated data acquisition system that offers a compact, high-performance solution for a variety of applications. This microprocessor-compatible, 12-bit data acquisition system is designed to provide precise and reliable digital outputs, with a focus on ease of integration into various electronic systems.

Key Features

  • 12-Bit Resolution: The LTC1292CIN8#PBF provides a high level of precision with its 12-bit analog-to-digital converter (ADC), ensuring detailed and accurate measurements for your application.
  • Dual Channel: Equipped with two single-ended or one differential input channel, this device allows for versatile configuration options to suit a range of measurement needs.
  • Serial Interface: The device includes a serial interface that is compatible with SPI and MICROWIRE protocols, making it easy to connect with most microprocessors or microcontrollers.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1292CIN8#PBF operates with low power requirements, thus extending the life of battery-powered devices.
  • Software Programmable: Users can easily program the device through software, allowing for flexibility and customization in various applications.
  • Automatic Shutdown: The product features an automatic shutdown mode to conserve power, which is particularly useful in portable or remote sensing applications.
  • Small Footprint: Housed in a narrow 0.3-inch 8-pin DIP package, the LTC1292CIN8#PBF saves valuable board space and is suitable for compact system designs.

Applications

The LTC1292CIN8#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable Instrumentation
  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Battery-operated Equipment

With its robust feature set and high level of integration, the LTC1292CIN8#PBF from Analog Devices Inc. represents a reliable choice for designers seeking to enhance the performance and efficiency of their data acquisition systems. Whether for industrial, commercial, or consumer applications, this product delivers the accuracy and flexibility needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess