EN
  • EN
  • DE

LTC1093CSW#PBF

Part No LTC1093CSW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 10BIT 16SOIC / Data Acquisition System (DAS), ADC 10 b Serial 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS), ADC
Number of Channels 6
Resolution (Bits) 10 b
Data Interface Serial
Voltage Supply Source Dual ±
Voltage - Supply ±5V, 4.5V, 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number LTC1093
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1093CSW#PBF
Standard Package 47
Win Source Part Number 1321189-LTC1093CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1093CSW#PBF CAD Model

Description

The LTC1093CSW#PBF is a high-performance, low-power, 8-channel, 10-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This ADC is designed to cater to a variety of applications that require multiple-channel data acquisition, such as process control, data logging, and industrial automation.

Key Features

  • Multi-Channel Flexibility: With 8 single-ended input channels, the LTC1093CSW#PBF provides the versatility needed for complex measurement tasks.
  • High Resolution: The 10-bit resolution ensures accurate digital representation of analog signals, allowing for precise data analysis.
  • Low Power Consumption: This device is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Serial Interface: The inclusion of a serial interface facilitates easy integration with microcontrollers and digital systems, enabling straightforward communication and data transfer.
  • Software Programmable: Users can configure the ADC through software, which provides flexibility and control over the sampling process.

Technical Specifications

Parameter Value
Resolution 10-bit
Number of Channels 8
Interface Type Serial (SPI, QSPI, MICROWIRE)
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)

The LTC1093CSW#PBF is encapsulated in a 20-SOIC package, which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments, making it a robust choice for industrial applications.

Applications

This ADC is ideal for a range of applications, including but not limited to:

  • Industrial monitoring systems
  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical equipment

With its combination of features, the LTC1093CSW#PBF from Analog Devices Inc. is a highly adaptable and efficient solution for multi-channel analog-to-digital conversion requirements.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess