EN
  • EN
  • DE

LT6109AIMS-1#TRPBF

Part No LT6109AIMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 10MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT6109
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1348478-LT6109AIMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6109AIMS-1#TRPBF CAD Model

Description

Analog Devices Inc. LT6109AIMS-1#TRPBF Overview

The LT6109AIMS-1#TRPBF from Analog Devices Inc. is a high-performance, precision amplifier that is designed for a wide range of applications, including industrial, automotive, and communication systems. This device is particularly well-suited for current sense applications, enabling accurate monitoring of current flow in various electronic circuits.

Key Features

  • High Accuracy: The LT6109AIMS-1#TRPBF boasts excellent accuracy and precision, which is critical for systems where precise current measurement is vital for performance and safety.
  • Wide Input Common-Mode Voltage Range: This amplifier can handle a wide range of input voltages, making it versatile for different types of applications, including those with high common-mode voltages.
  • Low Offset Voltage: The low offset voltage of the device ensures minimal error in current measurement, which is essential for maintaining system reliability and efficiency.
  • Quiescent Current: It features a low quiescent current, which contributes to the overall power efficiency of the system in which it is used.
  • Multiple Gain Options: The product is available with various gain settings, providing flexibility to designers to choose the appropriate gain for their specific application needs.
  • Adjustable Threshold: The LT6109AIMS-1#TRPBF includes an adjustable threshold feature, which allows for precise control over the current limit threshold.

Applications

  • Power Management Systems
  • Battery Monitoring
  • Overcurrent Protection
  • Automotive Safety Systems
  • Motor Control
  • Energy Management

Reliability and Packaging

The LT6109AIMS-1#TRPBF is packaged in a compact, 10-lead MSOP package with a lead-free finish, which not only saves space on the PCB but also meets environmental standards for RoHS compliance. Analog Devices Inc. is known for its commitment to high-quality products, and this amplifier is no exception, ensuring long-term reliability for critical applications.

Conclusion

In summary, the LT6109AIMS-1#TRPBF from Analog Devices Inc. is a versatile, high-precision amplifier that is ideal for a variety of current sensing applications. Its combination of accuracy, efficiency, and flexibility makes it an excellent choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess