EN
  • EN
  • DE

ADUM4137WBRNZ

Part No ADUM4137WBRNZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description 6A AUTOMOTIVE ISOLATED GATE DRIV / 6A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 28-SOIC-W-FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 131ns, 137ns
Pulse Width Distortion (Max) 70ns (Min)
Rise / Fall Time (Typ) 105ns, 107ns
Current - Peak Output 6A
Voltage - Output Supply 12V ~ 25V
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC-W-FP
Approval Agency CSA, UR, VDE
Base Product Number ADUM4137
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADUM4137WBRNZ,505-ADUM4137WBRNZ,ADUM4137WBRNZ-ND
Standard Package 46
Win Source Part Number 1317818-ADUM4137WBRNZ
Ultra Librarian 3D Model Ultra Librarian ADUM4137WBRNZ CAD Model

Description

Analog Devices ADUM4137WBRNZ Isolated Gate Driver

The ADUM4137WBRNZ is a sophisticated isolated gate driver designed and manufactured by Analog Devices Inc., which is renowned for its high-performance semiconductor products. This device is specifically engineered to drive insulated-gate bipolar transistors (IGBTs) and silicon carbide (SiC) metal-oxide-semiconductor field-effect transistors (MOSFETs), offering enhanced efficiency and reliability for a wide range of power conversion applications.

Key Features

  • Precise Isolation: The ADUM4137WBRNZ provides reinforced galvanic isolation between the input and output, with an isolation voltage rating of 5 kV RMS for 1 minute. This feature ensures safety and protects the low-voltage side from high-voltage transients.
  • High-Speed Operation: With fast propagation delays and minimal pulse-width distortion, this gate driver is optimized for switching applications that require quick response times and high-frequency operation.
  • Robust Gate Drive: It delivers a robust gate drive with high current output capability, ensuring that the connected IGBT or SiC MOSFET is driven effectively, even under demanding conditions.
  • Advanced Protection: Integrated features such as under-voltage lockout (UVLO), Miller clamp, and desaturation detection contribute to the protection of the power device and enhance system reliability.
  • Flexible Configuration: The ADUM4137WBRNZ is designed to be flexible, with options for different input control modes and output drive strengths, accommodating a variety of application requirements.

Applications

The ADUM4137WBRNZ is ideal for use in a range of applications that require efficient power conversion and control, including:

  • Renewable energy systems such as solar inverters and wind turbine converters
  • Industrial motor drives and controls
  • Power supplies and power factor correction (PFC) circuits
  • Electric vehicle (EV) charging stations and onboard chargers
  • Uninterruptible power supplies (UPS)

With its advanced features and reliable performance, the ADUM4137WBRNZ from Analog Devices Inc. is a top choice for designers looking to optimize their power electronic systems. Its robustness and versatility make it a key component in driving the next generation of efficient, high-performance power conversion solutions.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2770 $57.9390
18+ $6.7914 $122.2452
27+ $6.5793 $177.6411
37+ $6.3670 $235.5790
47+ $6.1548 $289.2756
63+ $5.5181 $347.6403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess