EN
  • EN
  • DE

ADUM142E1BRZ-RL7

Part No ADUM142E1BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM142
Other Names ,-2735-ADUM142E1BRZ-RL7TR,505-ADUM142E1BRZ-RL7DKR,-2735-ADUM142E1BRZ-RL7DKR,-2735-ADUM142E1BRZ-RL7CT,505-ADUM142E1BRZ-RL7CT,-2735-ADUM142E1BRZ-RL7TR,505-ADUM142E1BRZ-RL7TR,ADUM142E1BRZ-RL7
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244322-ADUM142E1BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM142E1BRZ-RL7 CAD Model

Description

ADUM142E1BRZ-RL7 - A High-Performance Digital Isolator by Analog Devices Inc.

The ADUM142E1BRZ-RL7 is a cutting-edge digital isolator manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This component is designed to offer reliable signal isolation for a variety of applications, including industrial, medical, and instrumentation settings where electrical isolation is crucial for safety and noise immunity.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM142E1BRZ-RL7 provides robust galvanic isolation between input and output functions. This technology employs magnetic coupling to transfer digital signals across an isolation barrier, ensuring that high-speed data can pass through without the risk of ground loops or hazardous voltages compromising the integrity of the data or the safety of the system.

The device is capable of supporting data rates up to 10 Mbps, making it suitable for high-speed communication protocols without sacrificing performance. The ADUM142E1BRZ-RL7 offers four independent isolation channels in a single package, which not only saves space on the PCB but also reduces the need for multiple isolators, thereby simplifying design and lowering overall system costs.

With a wide operating temperature range from -40°C to +125°C, the ADUM142E1BRZ-RL7 is built to perform reliably in harsh environments. It comes in a compact, surface-mount, 16-lead SOIC package with a lead-free finish, adhering to environmental standards and ensuring compatibility with modern reflow soldering processes.

The ADUM142E1BRZ-RL7 also meets stringent safety requirements, being certified by regulatory agencies for reinforced insulation. This makes it an excellent choice for applications that demand high isolation voltage ratings to protect against electrical shocks and to maintain the integrity of the data and the devices connected to the system.

In summary, the ADUM142E1BRZ-RL7 from Analog Devices Inc. is a robust and high-performance digital isolator that offers superior isolation capabilities, high data rate support, and a compact form factor. It is an ideal solution for designers looking to enhance their systems with reliable and efficient isolation while meeting strict safety and environmental standards.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0339 $52.4407
31+ $3.3099 $102.6069
47+ $3.2065 $150.7055
65+ $3.1030 $201.6950
84+ $2.9996 $251.9664
112+ $2.6893 $301.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess