EN
  • EN
  • DE

ADM13305-4ARZRL7

Part No ADM13305-4ARZRL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.93V, Adj
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM13305
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM13305-4ARZRL7-ND,ADM13305-4ARZRL7CT,ADM13305-4ARZRL7CT-ND,505-ADM13305-4ARZRL7CT,505-ADM13305-4ARZRL7TR,ADM13305-4ARZRL7TR,ADM13305-4ARZRL7TR-ND,505-ADM13305-4ARZRL7DKR,ADM13305-4ARZRL7DKR,ADM13305-4ARZRL7DKR-ND,-2735-ADM13305-4ARZRL7CT
Standard Package 1,000
Win Source Part Number 1317215-ADM13305-4ARZRL7
Ultra Librarian 3D Model Ultra Librarian ADM13305-4ARZRL7 CAD Model

Description

Product Overview: ADM13305-4ARZRL7

The ADM13305-4ARZRL7 is a high-performance integrated circuit from Analog Devices Inc., a leader in the semiconductor industry. This component is designed to meet the rigorous demands of modern electronic applications, providing reliable and efficient performance. The ADM13305-4ARZRL7 is part of a family of voltage monitors that offer superb accuracy and functionality, making it an ideal choice for a wide range of applications, including but not limited to, power supply monitoring, data storage systems, and industrial equipment.

This device is particularly noted for its precision voltage monitoring capability. It features a reset output that remains operational with supply voltages as low as 1.1V, which is essential for low-voltage applications. The reset output of the ADM13305-4ARZRL7 is available in both active-high and active-low configurations, providing flexibility in system design. This feature ensures that microprocessors and other sensitive components can be reliably reset, preventing data corruption and system errors due to undervoltage conditions.

The ADM13305-4ARZRL7 is also characterized by its low power consumption, making it suitable for power-sensitive applications. Its quiescent current is minimal, which helps to extend the battery life of portable devices. The device comes in a compact package, the R-7, which is ideal for space-constrained applications.

Analog Devices Inc. has designed the ADM13305-4ARZRL7 with operational robustness in mind. It has a wide operating temperature range, ensuring stability and reliability across various environmental conditions. The device is also manufactured to high-quality standards, ensuring that it meets the longevity and durability requirements expected from industrial-grade components.

Overall, the ADM13305-4ARZRL7 is an indispensable component for designers looking to incorporate accurate voltage monitoring and reliable reset functionality into their systems. With its precision performance, low power draw, and compact form factor, this voltage monitor from Analog Devices Inc. represents a top-tier solution for ensuring system stability and integrity.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3530 $60.3540
42+ $2.7511 $115.5462
66+ $2.6652 $175.9032
90+ $2.5791 $232.1190
116+ $2.4932 $289.2112
156+ $2.2353 $348.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess