EN
  • EN
  • DE

ADDC02815DATV

Part No ADDC02815DATV
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V 200W / Isolated Module DC DC Converter 2 Output 15V -15V 6.68A 18V - 40V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Package Bulk
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 18V
Voltage - Input (Max) 40V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 6.68A
Power (Watts) 200 W
Voltage - Isolation 500 V
Applications ITE (Commercial)
Features Adjustable Output, Load Sharing, Remote Sense
Temperature Range - Operating -55°C ~ 90°C
Efficiency 85%
Mounting Type Chassis Mount
Package / Case Module
Size / Dimension 2.74" L x 1.50" W x 0.39" H (69.7mm x 38.1mm x 9.9mm)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1345396-ADDC02815DATV
Ultra Librarian 3D Model Ultra Librarian ADDC02815DATV CAD Model

Description

Product Overview: ADDC02815DATV from Analog Devices Inc.

The ADDC02815DATV is a high-performance, precision data converter integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered to meet the demanding requirements of advanced digital signal processing (DSP) systems and various other high-speed data acquisition applications.

Key Features

  • High Precision: The ADDC02815DATV boasts excellent accuracy and linearity, making it ideal for applications where data integrity is paramount.
  • High-Speed Operation: With its fast conversion rates, this product is well-suited for real-time processing tasks, ensuring minimal latency in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADDC02815DATV minimizes energy usage, which is crucial for portable and battery-operated devices.
  • Durable and Reliable: Analog Devices Inc. is known for producing robust components that withstand challenging environmental conditions, and the ADDC02815DATV is no exception.
  • Wide Operating Temperature Range: This data converter can function effectively across a broad range of temperatures, making it versatile for various industrial and commercial settings.

Applications

The ADDC02815DATV is a versatile component that can be used in a wide array of electronic systems. Some of its typical applications include:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Telecommunications Infrastructure
  • Instrumentation and Control Systems
  • Aerospace and Defense Electronics

Technical Specifications

The technical specifications of the ADDC02815DATV reflect its capability to tackle complex data processing tasks with ease. It features a dual-channel architecture, allowing simultaneous processing of multiple data streams. The converter operates on a low-voltage differential signaling (LVDS) interface, which provides high-speed data transfer while maintaining signal integrity.

In summary, the ADDC02815DATV from Analog Devices Inc. is a state-of-the-art data converter that offers a combination of speed, precision, and reliability. It is an excellent choice for system designers and engineers looking to enhance the performance of their digital processing systems.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess