EN
  • EN
  • DE

ADA4930-1SCPZ-EPR7

Part No ADA4930-1SCPZ-EPR7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Slew Rate 3400V/µs
-3db Bandwidth 1.35 GHz
Current - Input Bias 23 µA
Voltage - Input Offset 150 µV
Current - Supply 34mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADA4930
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-ADA4930-1SCPZ-EPR7DKR,ADA4930-1SCPZ-EPR7TR-ND,-2735-ADA4930-1SCPZ-EPR7DKR,ADA4930-1SCPZ-EPR7DKR,ADA4930-1SCPZ-EPR7CT-ND,505-ADA4930-1SCPZ-EPR7TR,ADA4930-1SCPZ-EPR7DKR-ND,ANAANAADA4930-1SCPZ-EPR7,ADA4930-1SCPZ-EPR7CT,505-ADA4930-1SCPZ-EPR7CT,2156-ADA4930-1SCPZ-EPR7,-2735-ADA4930-1SCPZ-EPR7CT,ADA4930-1SCPZ-EPR7TR
Standard Package 1,500
Win Source Part Number 1321653-ADA4930-1SCPZ-EPR7
Ultra Librarian 3D Model Ultra Librarian ADA4930-1SCPZ-EPR7 CAD Model

Description

The ADA4930-1SCPZ-EPR7 is a high-performance, ultra-low distortion differential amplifier from Analog Devices Inc. Engineered to deliver exceptional signal fidelity, this amplifier is designed for applications that demand the highest level of accuracy and signal integrity. With its low noise and distortion characteristics, the ADA4930-1SCPZ-EPR7 is an ideal choice for driving high-speed analog-to-digital converters (ADCs) in data acquisition systems, medical equipment, and communication infrastructure.

Key Features:

  • Ultra-Low Distortion: Ensures pristine signal quality, making it suitable for high-end audio and instrumentation applications.
  • High Speed: Provides a wide bandwidth to accommodate fast signal processing requirements.
  • Low Noise: Minimizes additional signal interference, preserving the integrity of the original input.
  • High Output Current: Capable of driving heavy loads without compromising performance.
  • Adjustable Output Common-Mode Voltage: Offers flexibility to match the common-mode voltage level to the ADC or other downstream components.
  • Power-Down Feature: Allows the device to be put into a low-power state when not in use, conserving energy and extending system life.
  • Single Supply Operation: Simplifies power management in systems where dual supplies are not feasible.

Applications:

  • Data Acquisition Systems
  • Medical Imaging Equipment
  • High-Speed ADC Drivers
  • Communication Infrastructure
  • Professional Audio Equipment
  • Test and Measurement Instruments

The ADA4930-1SCPZ-EPR7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is optimized for thermal performance and space-saving on the PCB. It operates over a wide temperature range, making it suitable for use in diverse environments. With its robust design and leading-edge performance, the ADA4930-1SCPZ-EPR7 by Analog Devices Inc. is a top-tier solution for critical signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5360 $67.6080
6+ $18.4911 $110.9466
9+ $17.9133 $161.2197
12+ $17.3354 $208.0248
15+ $16.7576 $251.3640
20+ $15.0240 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess