EN
  • EN
  • DE

AD7863ARZ-2

Part No AD7863ARZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SOIC / 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 175k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number AD7863
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7863ARZ-2,505-AD7863ARZ-2,AD7863ARZ-2-ND,ANAANAAD7863ARZ-2,-2735-AD7863ARZ-2
Standard Package 27
Win Source Part Number 1321261-AD7863ARZ-2
Ultra Librarian 3D Model Ultra Librarian AD7863ARZ-2 CAD Model

Description

AD7863ARZ-2 Image

The AD7863ARZ-2 is a high-performance, dual 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications requiring simultaneous dual-channel acquisition. This precision ADC is particularly well-suited for industrial control systems, medical instruments, and any other systems that need accurate dual-channel data conversion.

Key Features

  • Dual 12-bit ADC: Two independent ADCs provide simultaneous sampling, ensuring accurate multi-channel measurements.
  • High-Speed Interface: The device features a high-speed serial interface that can be configured for 3-wire operation, making it compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Simultaneous Sampling: With a conversion rate of up to 1 MSPS per channel, the AD7863ARZ-2 offers simultaneous sampling of two analog inputs, which is critical for phase-sensitive applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates from a single 5 V supply and has a power-down mode to conserve energy when not in active use.
  • Versatile Input Ranges: The input ranges for the AD7863ARZ-2 are software-selectable, which includes ±10 V, ±5 V, 0 V to +10 V, and 0 V to +5 V, providing flexibility for various signal levels.
  • Reference and Buffer: It includes an on-chip 2.5 V reference and buffer capable of driving the reference input of the ADC.

Applications

  • Industrial Process Control
  • Motor Control
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Battery-Powered Instruments

The AD7863ARZ-2 is available in a 24-lead SOIC package, providing a compact solution for space-constrained applications. With its dual-channel design and high-speed data acquisition capabilities, the AD7863ARZ-2 is an ideal choice for engineers and designers looking for a reliable and accurate ADC solution.

For detailed specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess