EN
  • EN
  • DE

AD7729ARZ-RL

Part No AD7729ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 15BIT 270.8K 28SOIC / ADC, DAC 15 b 270.8k Serial 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC, DAC
Number of Channels 2
Resolution (Bits) 15 b
Sampling Rate (Per Second) 270.8k
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AD7729
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7729ARZ-RLCT,2156-AD7729ARZ-RL,ANAANAAD7729ARZ-RL,AD7729ARZ-RLTR,AD7729ARZ-RLDKR,AD7729ARZ-RL-ND
Standard Package 1,000
Win Source Part Number 1318483-AD7729ARZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7729ARZ-RL CAD Model

Description

The AD7729ARZ-RL is a versatile and high-performance analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision signal processing technology. Designed to cater to a wide array of applications, this ADC is particularly suited for industrial measurement, instrumentation, and control systems.

Key Features

  • Resolution: The AD7729ARZ-RL offers a 16-bit resolution, ensuring precise digital representation of the analog input signal.
  • Dual-Channel: It is equipped with two independent ADC channels, allowing simultaneous sampling and conversion of two different analog inputs.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), it is capable of handling high-speed signal conversion with ease.
  • Interface: The device includes a serial interface for communication, facilitating easy connection to microprocessors and digital systems.
  • Supply Voltage: It operates over a broad supply voltage range, accommodating various system requirements.
  • Packaging: The AD7729ARZ-RL comes in a compact, RoHS-compliant, 20-lead SOIC package, making it suitable for space-constrained applications.

Applications

The AD7729ARZ-RL's dual-channel configuration and high-speed performance make it an ideal choice for a variety of demanding applications, including:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Instrumentation and control systems
  • Portable industrial equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7729ARZ-RL is built to meet the highest standards, ensuring stable and reliable performance in even the most challenging environments. Additionally, the device is supported by comprehensive technical documentation and customer support, making integration and troubleshooting a smoother process for engineers and product developers.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess