EN
  • EN
  • DE

AD7450BRMZ

Part No AD7450BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Surface Mount
Base Product Number AD7450
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7450BRMZ,ANAANAAD7450BRMZ
Standard Package 50
Win Source Part Number 1321129-AD7450BRMZ
Ultra Librarian 3D Model Ultra Librarian AD7450BRMZ CAD Model

Description

Product Overview: AD7450BRMZ by Analog Devices Inc.

The AD7450BRMZ is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed to operate with a single 5 V power supply, making it ideal for a wide array of applications where power efficiency and accuracy are crucial.

With its cutting-edge design, the AD7450BRMZ offers a fast conversion rate of up to 1 MSPS (Mega-Samples Per Second), allowing for rapid data acquisition in time-sensitive scenarios. The device operates over a temperature range of -40°C to +85°C, ensuring reliability and consistent performance in diverse environmental conditions.

The compact size of the AD7450BRMZ is encapsulated in a 10-lead MSOP (Mini Small Outline Package), which is advantageous for space-constrained applications. Its small footprint does not compromise its functionality, as it includes features such as a high-speed serial interface, which is SPI/QSPI/MICROWIRE/DSP compatible, making it highly versatile for integration with a variety of microcontrollers and digital signal processors.

Key features of the AD7450BRMZ include:

  • 12-bit resolution with no missing codes
  • 1 MSPS throughput rate
  • Single 5 V power supply operation
  • Low power consumption of 15 mW at 1 MSPS
  • High-speed serial interface (SPI/QSPI/MICROWIRE/DSP compatible)
  • Power-down mode consuming only 1 μW
  • On-chip track-and-hold circuitry
  • 10-lead MSOP package for compact design integration

Applications for the AD7450BRMZ are diverse and include but are not limited to data acquisition systems, medical instruments, industrial control systems, and battery-powered devices. The combination of high-speed data conversion, low power consumption, and robust interface options make it an excellent choice for engineers and designers seeking a reliable ADC solution.

With Analog Devices Inc.'s commitment to high-quality components, the AD7450BRMZ is a testament to their dedication to delivering superior products that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess