EN
  • EN
  • DE

AD7262BCPZ-RL7

Part No AD7262BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 48LFCSP / 12 Bit Analog to Digital Converter 2 Input 2 SAR 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number AD7262
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7262BCPZ-RL7DKR,AD7262BCPZ-RL7TR,AD7262BCPZ-RL7-ND,AD7262BCPZ-RL7CT
Standard Package 750
Win Source Part Number 1318437-AD7262BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7262BCPZ-RL7 CAD Model

Description

Product Overview: AD7262BCPZ-RL7

The AD7262BCPZ-RL7 is a high-performance, dual 12-bit successive approximation analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to deliver fast, accurate data conversion with dual-channel capability, making it ideal for a wide range of applications including medical imaging, data acquisition systems, and industrial process control.

Key Features

  • Precision Conversion: With its 12-bit resolution, the AD7262BCPZ-RL7 ensures precise conversion of analog signals to digital data, providing the accuracy required for critical applications.
  • Dual-Channel: It features two independent ADC channels, allowing simultaneous sampling and conversion of two different analog inputs. This is particularly useful for systems that need to monitor multiple signals at once.
  • High-Speed Performance: The device boasts a fast throughput rate, enabling high-speed data acquisition without sacrificing data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7262BCPZ-RL7 operates with a low power requirement, making it suitable for portable and battery-powered applications.
  • Flexible Interface: It offers a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility and ease of integration into various system designs.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD7262BCPZ-RL7 saves valuable board space and is well-suited for space-constrained applications.

Applications

The AD7262BCPZ-RL7 is versatile and can be integrated into numerous types of systems, including:

  • Medical imaging systems
  • Industrial process controls
  • Data acquisition systems
  • Battery-powered devices
  • Instrumentation and control systems

With its combination of dual-channel operation, high-speed data throughput, and low power consumption, the AD7262BCPZ-RL7 from Analog Devices Inc. represents a sophisticated solution for designers looking to enhance the performance and efficiency of their data conversion systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess