EN
  • EN
  • DE

AD51/052Z-0REEL

Part No AD51/052Z-0REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V RS-232 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345415-AD51/052Z-0REEL
Ultra Librarian 3D Model Ultra Librarian AD51/052Z-0REEL CAD Model

Description

Introducing Product AD51/052Z-0REEL from Analog Devices Inc.

Analog Devices Inc., a renowned leader in the semiconductor industry, presents the AD51/052Z-0REEL, a cutting-edge component designed for high-performance applications. This product is part of the esteemed AD51 series, which is known for its precision and reliability in various electronic systems.

Key Features:

  • High Precision: The AD51/052Z-0REEL offers exceptional accuracy and stability, making it an ideal choice for critical measurement and control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, extending the battery life of portable applications and reducing the overall power budget for system designs.
  • Versatile Integration: This component is engineered to be easily integrated into a wide range of electronic circuits, thanks to its flexible interfacing capabilities.
  • Robust Packaging: Supplied in a reel format, the AD51/052Z-0REEL ensures safe and convenient handling for manufacturing processes, especially suited for automated assembly lines.
  • Quality Assurance: Analog Devices Inc. is synonymous with quality, and this product is no exception. Each unit is meticulously tested to meet stringent performance standards.

Applications:

The AD51/052Z-0REEL is a versatile component that is used in a variety of applications including:

  • Industrial control systems
  • Precision instrumentation
  • Medical devices
  • Automotive electronics
  • Communication infrastructure

Technical Specifications:

For those interested in the technical aspects, the AD51/052Z-0REEL boasts impressive specifications that cater to demanding requirements. Detailed datasheets are available from Analog Devices Inc. to provide in-depth information on electrical characteristics, operational limits, and physical dimensions.

Ordering Information:

The AD51/052Z-0REEL is available for order in bulk quantities, with packaging designed to facilitate easy distribution and storage. Customers can rely on the global distribution network of Analog Devices Inc. to obtain this high-quality product with prompt delivery options.

Choose the AD51/052Z-0REEL for your next project and experience the performance and reliability that Analog Devices Inc. consistently delivers.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess