EN
  • EN
  • DE

AD14160LKB-4

Part No AD14160LKB-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP MULTIPROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Type Floating Point
Interface DMA, HPI, Link Port, Serial Port
Clock Rate 40MHz
On-Chip RAM 512kB
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 452-BCBGA
Supplier Device Package 452-CBGA (46.99x46.99)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345390-AD14160LKB-4
Ultra Librarian 3D Model Ultra Librarian AD14160LKB-4 CAD Model

Description

The AD14160LKB-4 is a robust development solution designed by Analog Devices Inc., tailored for high-performance digital signal processing applications. This quad SHARC DSP lockbox kit is part of the ADSP-14160 family, renowned for its exceptional computational power and efficiency, making it an ideal choice for a wide range of audio, video, and signal processing tasks.

At the heart of the AD14160LKB-4 are four SHARC processors that work in tandem to deliver a combined peak performance of up to 2.4 billion floating-point operations per second (GFLOPS). This impressive processing capability is supported by a large on-chip memory, which can be further expanded using external memory interfaces. The kit is engineered to accelerate development cycles and reduce time-to-market for complex DSP applications.

The development kit includes a full suite of tools and features to facilitate easy programming and debugging. It comes with the VisualDSP++ integrated development and debugging environment (IDDE), which offers a seamless experience for software development. The environment includes an efficient C/C++ compiler, a linker, and a simulator, along with advanced profiling and optimization tools to ensure that applications are both powerful and efficient.

Connectivity is a strong suit of the AD14160LKB-4, featuring a range of I/O options that allow it to interface with a variety of peripherals and systems. This includes link ports, serial ports, and parallel ports. The kit also provides a standard JTAG interface for debugging, which is essential for real-time performance tuning and troubleshooting.

For developers looking to harness the power of SHARC processors in their projects, the AD14160LKB-4 offers a comprehensive and flexible platform. Whether it's for professional audio equipment, medical imaging systems, industrial control, or defense applications, this development kit from Analog Devices Inc. provides the necessary tools to create sophisticated and reliable digital signal processing solutions.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess