EN
  • EN
  • DE

ADXL210JE

Part No ADXL210JE
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low-Cost 10 g Dual-Axis Accelerometer with Duty Cycle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142737-ADXL210JE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL210JE CAD Model

Description

ADXL210JE Accelerometer by Analog Devices Inc.

The ADXL210JE is a precision, low-power, complete dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this accelerometer is designed to measure acceleration with a full-scale range of ±10 g. It can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).

The ADXL210JE features a 4 kHz bandwidth with a user-selectable bandwidth via a single capacitor per axis. This flexibility allows the device to be tailored to specific applications, ensuring optimal performance. The outputs are analog voltages that are proportional to acceleration. The accelerometer also includes a self-test feature that allows the user to check the functioning of the sensor in the final application.

The device is robust and versatile, operating over a wide temperature range of -40°C to +85°C. It is housed in a compact 14-lead surface-mount, hermetically sealed ceramic package that is well-suited for operation in harsh environments. The ADXL210JE requires a single 5 V power supply and draws a minimal amount of current, making it ideal for battery-powered applications. It can be powered down between measurements to save additional power.

Applications for the ADXL210JE are vast and include vehicle dynamics, mobile devices, gaming systems, disk drive protection, image stabilization, and sports equipment. Its ability to measure both the dynamic motion and the orientation of an object relative to the earth's gravity makes it an invaluable component in many consumer, industrial, and research applications.

With the ADXL210JE, Analog Devices Inc. provides a reliable and accurate solution for motion sensing. Its ease of integration, coupled with its performance specifications, makes it a go-to choice for engineers and designers looking for a dependable accelerometer for their next project.

For detailed specifications, application notes, and additional information, please refer to the official Analog Devices Inc. datasheet for the ADXL210JE.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.4078 $95.4078
2+ $78.2834 $156.5668
3+ $75.8370 $227.5110
4+ $73.3907 $293.5628
5+ $70.9443 $354.7215
6+ $63.6052 $381.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess